Microchip Technology, Inc. 1200V/Full bridge/IGBT modules APTGLQ25H120T1G-Module

Description
IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Full bridge VCES (V): 1200 VCESat (V): 2.05 Current (A) Tc=80C: 25 Silicon type: TRENCH 4 FAST Package: SP1
Datasheet
Description
IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Full bridge VCES (V): 1200 VCESat (V): 2.05 Current (A) Tc=80C: 25 Silicon type: TRENCH 4 FAST Package: SP1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V/Full bridge/IGBT modules - APTGLQ25H120T1G-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1200V/Full bridge/IGBT modules
APTGLQ25H120T1G-Module
1200V/Full bridge/IGBT modules APTGLQ25H120T1G-Module
IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Full bridge VCES (V): 1200 VCESat (V): 2.05 Current (A) Tc=80C: 25 Silicon type: TRENCH 4 FAST Package: SP1
  • IGBT 4 fast
  • Low voltage drop
  • Low tail current
  • Low leakage current
  • Kelvin emitter for easy drive
  • Low stray inductance
  • Stable temperature behavior
  • Very rugged
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Internal thermistor for temperature monitoring (optional)
  • Easy paralleling due to positive TC of VCEsat
  • Low profile
  • RoHS Compliant

Additional Features

    • Configuration: Full bridge
    • VCES (V): 1200
    • VCESat (V): 2.05
    • Current (A) Tc=80C: 25
    • Silicon type: TRENCH 4 FAST
    • Package: SP1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number APTGLQ25H120T1G-Module
Product Name 1200V/Full bridge/IGBT modules
Technology IGBT
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules 2-Pack - 6th-Gen V Series Model 2MBI550VN-170-80 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M254
Output Voltage 1700 volts
View Details
 - IGCM04F60HAXKMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details
1200V/Boost chopper/IGBT modules - APTGLQ100DA120T1G-Module - Microchip Technology, Inc.
Specs
Technology IGBT
Output Current 100 amps
View Details
flow 3xMNPC 1 Power Module - 10-PY12M3A025SH04-M746F43Y - Vincotech GmbH
Specs
Technology IGBT; IGBT4 HS
Configuration Three-level MNPC (T-Type)
Output Voltage 1200 volts
View Details