Microchip Technology, Inc. 650V/Full bridge/IGBT modules APTGLQ100H65T3G-Module

Description
IGBT 3 fast Low voltage drop Low leakage current Low switching losses Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Full bridge VCES (V): 650 VCESat (V): 1.85 Current (A) Tc=80C: 100 Silicon type: TRENCH 3 FAST Package: SP3F
Datasheet
Description
IGBT 3 fast Low voltage drop Low leakage current Low switching losses Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Full bridge VCES (V): 650 VCESat (V): 1.85 Current (A) Tc=80C: 100 Silicon type: TRENCH 3 FAST Package: SP3F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
650V/Full bridge/IGBT modules - APTGLQ100H65T3G-Module - Microchip Technology, Inc.
Chandler, AZ, United States
650V/Full bridge/IGBT modules
APTGLQ100H65T3G-Module
650V/Full bridge/IGBT modules APTGLQ100H65T3G-Module
IGBT 3 fast Low voltage drop Low leakage current Low switching losses Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Full bridge VCES (V): 650 VCESat (V): 1.85 Current (A) Tc=80C: 100 Silicon type: TRENCH 3 FAST Package: SP3F
  • IGBT 3 fast
  • Low voltage drop
  • Low leakage current
  • Low switching losses
  • Kelvin emitter for easy drive
  • Low stray inductance
  • Stable temperature behavior
  • Very rugged
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Internal thermistor for temperature monitoring (optional)
  • Easy paralleling due to positive TC of VCEsat
  • Low profile
  • RoHS Compliant

Additional Features

    • Configuration: Full bridge
    • VCES (V): 650
    • VCESat (V): 1.85
    • Current (A) Tc=80C: 100
    • Silicon type: TRENCH 3 FAST
    • Package: SP3F
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number APTGLQ100H65T3G-Module
Product Name 650V/Full bridge/IGBT modules
Technology IGBT
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Power Modules (IPM) - IM523-L6A - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21
View Details
IGBT Modules PIM - 6th-Gen V Series Model: 7MBR25VM120-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M719
Output Voltage 1200 volts
View Details
MOSFET Modules -  - Kyocera Corporation
Kyocera Corporation
Specs
Technology MOSFET
View Details
flow MNPC 1 Power Module - 10-PY07NMA150S5-M824F58Y - Vincotech GmbH
Specs
Technology IGBT; IGBT S5
Configuration Three-level MNPC (T-Type)
Output Voltage 650 volts
View Details