Microchip Technology, Inc. 1200V/Phase leg/IGBT modules APTGLQ100A120TG-Module

Description
IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Phase leg VCES (V): 1200 VCESat (V): 2.05 Current (A) Tc=80C: 100 Silicon type: TRENCH 4 FAST Package: SP4
Description
IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Phase leg VCES (V): 1200 VCESat (V): 2.05 Current (A) Tc=80C: 100 Silicon type: TRENCH 4 FAST Package: SP4

Suppliers

Company
Product
Description
Supplier Links
1200V/Phase leg/IGBT modules - APTGLQ100A120TG-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1200V/Phase leg/IGBT modules
APTGLQ100A120TG-Module
1200V/Phase leg/IGBT modules APTGLQ100A120TG-Module
IGBT 4 fast Low voltage drop Low tail current Low leakage current Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Phase leg VCES (V): 1200 VCESat (V): 2.05 Current (A) Tc=80C: 100 Silicon type: TRENCH 4 FAST Package: SP4
  • IGBT 4 fast
  • Low voltage drop
  • Low tail current
  • Low leakage current
  • Kelvin emitter for easy drive
  • Low stray inductance
  • Stable temperature behavior
  • Very rugged
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Internal thermistor for temperature monitoring (optional)
  • Easy paralleling due to positive TC of VCEsat
  • Low profile
  • RoHS Compliant

Additional Features

    • Configuration: Phase leg
    • VCES (V): 1200
    • VCESat (V): 2.05
    • Current (A) Tc=80C: 100
    • Silicon type: TRENCH 4 FAST
    • Package: SP4
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number APTGLQ100A120TG-Module
Product Name 1200V/Phase leg/IGBT modules
Technology IGBT
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules 2-Pack - 6th-Gen V Series Model 2MBI800VG-170E - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M256
Output Voltage 1700 volts
View Details
Intelligent Power Modules (IPM) - IKCM15H60GA - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21
View Details
1000V/Buck chopper/Si Mosfet modules - APT26M100JCU3-Module - Microchip Technology, Inc.
Specs
Technology MOSFET
Output Voltage 1000 volts
Output Current 20 amps
View Details
flow PIM® 1 + 3xPFC Power Module - 10-FY12APA036MR-PB18E98Z - Vincotech GmbH
Specs
Technology SiC; SiC MOSFET
Configuration Power Factor Correction (PFC); PIM+3xPFC (CIP)
Output Voltage 1200 volts
View Details