Microchip Technology, Inc. 868 MHz ISM Module AC182015-2

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
868 MHz ISM Module - AC182015-2 - Richardson RFPD
Downers Grove, IL, United States
868 MHz ISM Module
AC182015-2
868 MHz ISM Module AC182015-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Modules
Product Number AC182015-2
Product Name 868 MHz ISM Module
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E0PZ - 776006-HFBR-57E0PZ - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors LC Duplex
Package Type Plugin; Pluggable, SFP
View Details
RF Transmitters - PIC12F529T48AT-I/ST-ND - DigiKey
Microchip Technology, Inc.
Specs
Device Type Transmitter
Applications General Purpose
RF Modulation On-Off Keyed; Frequency Shift Key
View Details
3 suppliers