Microchip Technology, Inc. 802.15.4 RF Module ATSAMR30M18

Description
The ATSAMR30M18A is the world's most compact 802.15.4 Sub-GHz module for the IoT. It operates in the 780 MHz (China), 868 MHz (Europe) and 915 MHz (North America) Sub-GHz frequency bands, and is optimized for low power applications such as wireless sensors, building and home automation devices, alarms and industrial networks. The module combines the ATSAMR30E18A SiP (System-in Package) with Cortex M0+ MCU with 256KB Flash, 40KB RAM and a Sub-GHz radio, all in a compact, regulatory-certified 12.7mm x 11.0mm design. It supports IEEE 802.15.4 PHY based protocols such as 6LoWPAN, zigbee, and Microchip's own MiWi Networking protocols for self-healing Point-to-point, Star and Mesh networking. For ease of development, the ATSAMR30M18A is available in a fully-certified Xplained Pro development board. There is also a free MiWi Networking protocol stack, and community support for 6LoWPAN. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. For product comparison, please consider: ATSAMR30G18A, ATSAMR30E18A Additional Features Compact 802.15.4 Sub-GHz module ATSAMR30E18A SiP with ARM Cortex-M0+ MCU and Sub-GHz transceiver Integrated Ultra Low Power Transceiver for 700/800/900MHz ISM band 256 KB Flash 16 Input/Output pins Maximum operating frequency 48 MHz 128-bit Advanced Encryption Standard (AES) crypto engine 32-bit Medium Access Control (MAC) symbol counter Automatic retransmission modes Single 1.8V - 3.6V supply FCC / ETSI compliant RF front end with harmonic filter Two Serial Communication interface (SERCOM) units left for external applications High precision 16 MHz crystal oscillator 12-bit, 350 ksps Analog-to-Digital Converter (ADC) I2C up to 3.4 MHz Full-speed (12 Mbps) Universal Serial Bus (USB) 2.0 interface 16 External General Purpose Input/Output (GPIO) lines
Datasheet
Description
The ATSAMR30M18A is the world's most compact 802.15.4 Sub-GHz module for the IoT. It operates in the 780 MHz (China), 868 MHz (Europe) and 915 MHz (North America) Sub-GHz frequency bands, and is optimized for low power applications such as wireless sensors, building and home automation devices, alarms and industrial networks. The module combines the ATSAMR30E18A SiP (System-in Package) with Cortex M0+ MCU with 256KB Flash, 40KB RAM and a Sub-GHz radio, all in a compact, regulatory-certified 12.7mm x 11.0mm design. It supports IEEE 802.15.4 PHY based protocols such as 6LoWPAN, zigbee, and Microchip's own MiWi Networking protocols for self-healing Point-to-point, Star and Mesh networking. For ease of development, the ATSAMR30M18A is available in a fully-certified Xplained Pro development board. There is also a free MiWi Networking protocol stack, and community support for 6LoWPAN. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. For product comparison, please consider: ATSAMR30G18A, ATSAMR30E18A Additional Features Compact 802.15.4 Sub-GHz module ATSAMR30E18A SiP with ARM Cortex-M0+ MCU and Sub-GHz transceiver Integrated Ultra Low Power Transceiver for 700/800/900MHz ISM band 256 KB Flash 16 Input/Output pins Maximum operating frequency 48 MHz 128-bit Advanced Encryption Standard (AES) crypto engine 32-bit Medium Access Control (MAC) symbol counter Automatic retransmission modes Single 1.8V - 3.6V supply FCC / ETSI compliant RF front end with harmonic filter Two Serial Communication interface (SERCOM) units left for external applications High precision 16 MHz crystal oscillator 12-bit, 350 ksps Analog-to-Digital Converter (ADC) I2C up to 3.4 MHz Full-speed (12 Mbps) Universal Serial Bus (USB) 2.0 interface 16 External General Purpose Input/Output (GPIO) lines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
802.15.4 RF Module - ATSAMR30M18 - Microchip Technology, Inc.
Chandler, AZ, United States
802.15.4 RF Module
ATSAMR30M18
802.15.4 RF Module ATSAMR30M18
The ATSAMR30M18A is the world's most compact 802.15.4 Sub-GHz module for the IoT. It operates in the 780 MHz (China), 868 MHz (Europe) and 915 MHz (North America) Sub-GHz frequency bands, and is optimized for low power applications such as wireless sensors, building and home automation devices, alarms and industrial networks. The module combines the ATSAMR30E18A SiP (System-in Package) with Cortex M0+ MCU with 256KB Flash, 40KB RAM and a Sub-GHz radio, all in a compact, regulatory-certified 12.7mm x 11.0mm design. It supports IEEE 802.15.4 PHY based protocols such as 6LoWPAN, zigbee, and Microchip's own MiWi Networking protocols for self-healing Point-to-point, Star and Mesh networking. For ease of development, the ATSAMR30M18A is available in a fully-certified Xplained Pro development board. There is also a free MiWi Networking protocol stack, and community support for 6LoWPAN. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. For product comparison, please consider: ATSAMR30G18A, ATSAMR30E18A Additional Features Compact 802.15.4 Sub-GHz module ATSAMR30E18A SiP with ARM Cortex-M0+ MCU and Sub-GHz transceiver Integrated Ultra Low Power Transceiver for 700/800/900MHz ISM band 256 KB Flash 16 Input/Output pins Maximum operating frequency 48 MHz 128-bit Advanced Encryption Standard (AES) crypto engine 32-bit Medium Access Control (MAC) symbol counter Automatic retransmission modes Single 1.8V - 3.6V supply FCC / ETSI compliant RF front end with harmonic filter Two Serial Communication interface (SERCOM) units left for external applications High precision 16 MHz crystal oscillator 12-bit, 350 ksps Analog-to-Digital Converter (ADC) I2C up to 3.4 MHz Full-speed (12 Mbps) Universal Serial Bus (USB) 2.0 interface 16 External General Purpose Input/Output (GPIO) lines

The ATSAMR30M18A is the world's most compact 802.15.4 Sub-GHz module for the IoT. It operates in the 780 MHz (China), 868 MHz (Europe) and 915 MHz (North America) Sub-GHz frequency bands, and is optimized for low power applications such as wireless sensors, building and home automation devices, alarms and industrial networks. The module combines the ATSAMR30E18A SiP (System-in Package) with Cortex M0+ MCU with 256KB Flash, 40KB RAM and a Sub-GHz radio, all in a compact, regulatory-certified 12.7mm x 11.0mm design. It supports IEEE 802.15.4 PHY based protocols such as 6LoWPAN, zigbee, and Microchip's own MiWi Networking protocols for self-healing Point-to-point, Star and Mesh networking. For ease of development, the ATSAMR30M18A is available in a fully-certified Xplained Pro development board. There is also a free MiWi Networking protocol stack, and community support for 6LoWPAN.

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

For product comparison, please consider: ATSAMR30G18A, ATSAMR30E18A

Additional Features

  • Compact 802.15.4 Sub-GHz module
  • ATSAMR30E18A SiP with ARM Cortex-M0+ MCU and Sub-GHz transceiver
  • Integrated Ultra Low Power Transceiver for 700/800/900MHz ISM band
  • 256 KB Flash
  • 16 Input/Output pins
  • Maximum operating frequency 48 MHz
  • 128-bit Advanced Encryption Standard (AES) crypto engine
  • 32-bit Medium Access Control (MAC) symbol counter
  • Automatic retransmission modes
  • Single 1.8V - 3.6V supply
  • FCC / ETSI compliant RF front end with harmonic filter
  • Two Serial Communication interface (SERCOM) units left for external applications
  • High precision 16 MHz crystal oscillator
  • 12-bit, 350 ksps Analog-to-Digital Converter (ADC)
  • I2C up to 3.4 MHz
  • Full-speed (12 Mbps) Universal Serial Bus (USB) 2.0 interface
  • 16 External General Purpose Input/Output (GPIO) lines
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Modules
Product Number ATSAMR30M18
Product Name 802.15.4 RF Module
Operating Frequency 700 to 900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM45639 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - 150-BM78SPPS5MC2-0B06AA-ND - DigiKey
Specs
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz
Sensitivity -92 dBm
View Details
3 suppliers
900MHz HumPRO™ Series Transceiver - HUM-900-PRO - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details
2 suppliers