MicroGroup Closed Hole Stem Brush Series #85 85-S344

Description
Tube brushes are for tubes or cylinders and are not what some engineers like to call a bottle brush. These are cleaning tools and are available in almost any size of wire in carbon steel, stainless steel or nylon, etc. They come in almost any length of handle, with ring handles or loop handles, whichever fits your particular operation and is easier for your operator to use. It is easy to engineer this brush type to your particular job, saving you time and labor. One of the greatest fallacies is that you need one that is grossly oversized, or it is not going to clean well. Remember that the tips of the brush are the cutting tools even in a tube brush. Another great fallacy is the preference of a very long brush part. We list them in the catalog as balanced brush, because usually only the first third or half of the brush does the cleaning. A long brush part will only give you a tool which creates a lot of friction and, therefore, is very difficult to use. In this particular area brush terminology is very simple. Everybody in the world knows what a 2 x 4 is and to order, specify a 2 x 4 eight feet long in fir, for example.
Description
Tube brushes are for tubes or cylinders and are not what some engineers like to call a bottle brush. These are cleaning tools and are available in almost any size of wire in carbon steel, stainless steel or nylon, etc. They come in almost any length of handle, with ring handles or loop handles, whichever fits your particular operation and is easier for your operator to use. It is easy to engineer this brush type to your particular job, saving you time and labor. One of the greatest fallacies is that you need one that is grossly oversized, or it is not going to clean well. Remember that the tips of the brush are the cutting tools even in a tube brush. Another great fallacy is the preference of a very long brush part. We list them in the catalog as balanced brush, because usually only the first third or half of the brush does the cleaning. A long brush part will only give you a tool which creates a lot of friction and, therefore, is very difficult to use. In this particular area brush terminology is very simple. Everybody in the world knows what a 2 x 4 is and to order, specify a 2 x 4 eight feet long in fir, for example.

Suppliers

Company
Product
Description
Supplier Links
Closed Hole Stem Brush Series #85 - 85-S344 - MicroGroup
Medway, MA, USA
Closed Hole Stem Brush Series #85
85-S344
Closed Hole Stem Brush Series #85 85-S344
Tube brushes are for tubes or cylinders and are not what some engineers like to call a bottle brush. These are cleaning tools and are available in almost any size of wire in carbon steel, stainless steel or nylon, etc. They come in almost any length of handle, with ring handles or loop handles, whichever fits your particular operation and is easier for your operator to use. It is easy to engineer this brush type to your particular job, saving you time and labor. One of the greatest fallacies is that you need one that is grossly oversized, or it is not going to clean well. Remember that the tips of the brush are the cutting tools even in a tube brush. Another great fallacy is the preference of a very long brush part. We list them in the catalog as balanced brush, because usually only the first third or half of the brush does the cleaning. A long brush part will only give you a tool which creates a lot of friction and, therefore, is very difficult to use. In this particular area brush terminology is very simple. Everybody in the world knows what a 2 x 4 is and to order, specify a 2 x 4 eight feet long in fir, for example.

Tube brushes are for tubes or cylinders and are not what some engineers like to call a bottle brush. These are cleaning tools and are available in almost any size of wire in carbon steel, stainless steel or nylon, etc. They come in almost any length of handle, with ring handles or loop handles, whichever fits your particular operation and is easier for your operator to use. It is easy to engineer this brush type to your particular job, saving you time and labor. One of the greatest fallacies is that you need one that is grossly oversized, or it is not going to clean well. Remember that the tips of the brush are the cutting tools even in a tube brush. Another great fallacy is the preference of a very long brush part. We list them in the catalog as balanced brush, because usually only the first third or half of the brush does the cleaning. A long brush part will only give you a tool which creates a lot of friction and, therefore, is very difficult to use. In this particular area brush terminology is very simple. Everybody in the world knows what a 2 x 4 is and to order, specify a 2 x 4 eight feet long in fir, for example.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Industrial Brushes
Product Number 85-S344
Product Name Closed Hole Stem Brush Series #85
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Paint Brushes - 2878137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Mini Abrasive Nylon Brush - 81-AY-.156 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details