MicroGroup Mini Abrasive Nylon Brush 81-AY-.189

Description
Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears. Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s important to remember that if the bristle tips are set hot, the nylon will melt and you may also have some nylon contamination on the part.
Description
Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears. Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s important to remember that if the bristle tips are set hot, the nylon will melt and you may also have some nylon contamination on the part.

Suppliers

Company
Product
Description
Supplier Links
Mini Abrasive Nylon Brush - 81-AY-.189 - MicroGroup
Medway, MA, USA
Mini Abrasive Nylon Brush
81-AY-.189
Mini Abrasive Nylon Brush 81-AY-.189
Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears. Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s important to remember that if the bristle tips are set hot, the nylon will melt and you may also have some nylon contamination on the part.

Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears.

Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s important to remember that if the bristle tips are set hot, the nylon will melt and you may also have some nylon contamination on the part.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Industrial Brushes
Product Number 81-AY-.189
Product Name Mini Abrasive Nylon Brush
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
Abrasive Type Aluminum Oxide
Applications Polishing or lapping (Very fine grits or filaments)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Abrasive Brushes - 2213573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4000 rpm
Outer / OD 2.95 inch (75 mm)
View Details
910-0603: 10
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Closed Hole Stem Brush Series #85 - 85-S156 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 4 inch (102 mm)
View Details