MicroGroup Tube Brush Series #85 85-AY375

Description
Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears. Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s important to remember that if the bristle tips are set hot, the nylon will melt and you may also have some nylon contamination on the part.
Description
Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears. Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s important to remember that if the bristle tips are set hot, the nylon will melt and you may also have some nylon contamination on the part.

Suppliers

Company
Product
Description
Supplier Links
Tube Brush Series #85 - 85-AY375 - MicroGroup
Medway, MA, USA
Tube Brush Series #85
85-AY375
Tube Brush Series #85 85-AY375
Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears. Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s important to remember that if the bristle tips are set hot, the nylon will melt and you may also have some nylon contamination on the part.

Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears.

Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s important to remember that if the bristle tips are set hot, the nylon will melt and you may also have some nylon contamination on the part.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Industrial Brushes
Product Number 85-AY375
Product Name Tube Brush Series #85
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 4.5 inch (114 mm)
Abrasive Type Aluminum Oxide
Applications Finer or softer grits or filaments
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 2.95 inch (75 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
910-0231: TAMPICO BRISTLE SCRUB BRUSH - 8-02062-29248-1 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details