MicroGroup Mini Abrasive Nylon Brush 81-AY-1.5mm

Description
Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears. Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s important to remember that if the bristle tips are set hot, the nylon will melt and you may also have some nylon contamination on the part.
Description
Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears. Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s important to remember that if the bristle tips are set hot, the nylon will melt and you may also have some nylon contamination on the part.

Suppliers

Company
Product
Description
Supplier Links
Mini Abrasive Nylon Brush - 81-AY-1.5mm - MicroGroup
Medway, MA, USA
Mini Abrasive Nylon Brush
81-AY-1.5mm
Mini Abrasive Nylon Brush 81-AY-1.5mm
Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears. Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s important to remember that if the bristle tips are set hot, the nylon will melt and you may also have some nylon contamination on the part.

Nylon filaments with abrasive grain impregnated throughout. This allows sides to cut as well as the tips with new grains constantly being exposed as brush wears.

Nylon mixed with abrasive and then extruded gives a filament that also polishes well. At the present there are ten sizes of filaments extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per minute. It’s important to remember that if the bristle tips are set hot, the nylon will melt and you may also have some nylon contamination on the part.

Supplier's Site

Technical Specifications

  MicroGroup
Product Category Industrial Brushes
Product Number 81-AY-1.5mm
Product Name Mini Abrasive Nylon Brush
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
Abrasive Type Silicate
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Tube Brush Series #85 - 85-AY1000 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 6 inch (152 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Static Dissapative; Antistatic
View Details