Eraser Company, Inc. BR/1F Eraser Fine Stick Brush AA0029

Description
BR/1F Eraser Fine Stick Brush Item # AA0029 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Fine Overall Brush Length 5 1/2" long (140mm) Diameter 3/8" (9.52mmø) DIA Color Red
Description
BR/1F Eraser Fine Stick Brush Item # AA0029 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Fine Overall Brush Length 5 1/2" long (140mm) Diameter 3/8" (9.52mmø) DIA Color Red

Suppliers

Company
Product
Description
Supplier Links
BR/1F Eraser Fine Stick Brush - AA0029 - Eraser Company, Inc.
Syracuse, NY, USA
BR/1F Eraser Fine Stick Brush
AA0029
BR/1F Eraser Fine Stick Brush AA0029
BR/1F Eraser Fine Stick Brush Item # AA0029 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Fine Overall Brush Length 5 1/2" long (140mm) Diameter 3/8" (9.52mmø) DIA Color Red

BR/1F Eraser Fine Stick Brush

Item # AA0029

Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned.

Specifications

Grade

  • Fine

Overall Brush Length

  • 5 1/2" long (140mm)

Diameter

  • 3/8" (9.52mmø) DIA

Color

  • Red
Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Specialty Brushes
Product Number AA0029
Product Name BR/1F Eraser Fine Stick Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Wire Stripping Wheel - AC5011 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1969 to ? inch (5 to ? mm)
View Details
Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details