Micro-Epsilon Group The sensor for precise thickness measurements thicknessSENSOR 10/200

Description
The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with small laser line are fixed that detect the thickness of various materials according to the difference principle. The evaluation unit integrated into the frame calculates the thickness values and outputs these via different interfaces. The thicknessSENSOR enables turnkey thickness measurement along with an unmatched price/performance ratio. Due to its extremely compact design, this sensor system can also be integrated in a confined installation space. Several models with different measuring ranges and widths enable the detection of various object geometries. The integrated laser sensors are perfectly adjusted to each other in terms of their mounting conditions, therefore providing high measurement accuracy. The thicknessSENSOR is operated using an intuitive web interface. The settings for the measurement task can be quickly selected using predefined presets. Different configuration and set up possibilities enable the user to easily adapt the sensor e.g. to dynamic measurements and different materials. Up to eight user-specific sensor settings can be stored and exported in the setup management. The signal peak selection and a freely adjustable signal averaging enable the experienced user to optimize the measurement task.
Request a Quote Datasheet
Description
The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with small laser line are fixed that detect the thickness of various materials according to the difference principle. The evaluation unit integrated into the frame calculates the thickness values and outputs these via different interfaces. The thicknessSENSOR enables turnkey thickness measurement along with an unmatched price/performance ratio. Due to its extremely compact design, this sensor system can also be integrated in a confined installation space. Several models with different measuring ranges and widths enable the detection of various object geometries. The integrated laser sensors are perfectly adjusted to each other in terms of their mounting conditions, therefore providing high measurement accuracy. The thicknessSENSOR is operated using an intuitive web interface. The settings for the measurement task can be quickly selected using predefined presets. Different configuration and set up possibilities enable the user to easily adapt the sensor e.g. to dynamic measurements and different materials. Up to eight user-specific sensor settings can be stored and exported in the setup management. The signal peak selection and a freely adjustable signal averaging enable the experienced user to optimize the measurement task.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The sensor for precise thickness measurements - thicknessSENSOR 10/200 - Micro-Epsilon Group
Ortenburg, Germany
The sensor for precise thickness measurements
thicknessSENSOR 10/200
The sensor for precise thickness measurements thicknessSENSOR 10/200
The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with small laser line are fixed that detect the thickness of various materials according to the difference principle. The evaluation unit integrated into the frame calculates the thickness values and outputs these via different interfaces. The thicknessSENSOR enables turnkey thickness measurement along with an unmatched price/performance ratio. Due to its extremely compact design, this sensor system can also be integrated in a confined installation space. Several models with different measuring ranges and widths enable the detection of various object geometries. The integrated laser sensors are perfectly adjusted to each other in terms of their mounting conditions, therefore providing high measurement accuracy. The thicknessSENSOR is operated using an intuitive web interface. The settings for the measurement task can be quickly selected using predefined presets. Different configuration and set up possibilities enable the user to easily adapt the sensor e.g. to dynamic measurements and different materials. Up to eight user-specific sensor settings can be stored and exported in the setup management. The signal peak selection and a freely adjustable signal averaging enable the experienced user to optimize the measurement task.

The new thicknessSENSOR is a sensor system for precise thickness measurement of strip and plate material. This fully assembled system comprises a stable frame where two laser triangulation sensors with small laser line are fixed that detect the thickness of various materials according to the difference principle. The evaluation unit integrated into the frame calculates the thickness values and outputs these via different interfaces. The thicknessSENSOR enables turnkey thickness measurement along with an unmatched price/performance ratio. Due to its extremely compact design, this sensor system can also be integrated in a confined installation space. Several models with different measuring ranges and widths enable the detection of various object geometries. The integrated laser sensors are perfectly adjusted to each other in terms of their mounting conditions, therefore providing high measurement accuracy. The thicknessSENSOR is operated using an intuitive web interface. The settings for the measurement task can be quickly selected using predefined presets. Different configuration and set up possibilities enable the user to easily adapt the sensor e.g. to dynamic measurements and different materials. Up to eight user-specific sensor settings can be stored and exported in the setup management. The signal peak selection and a freely adjustable signal averaging enable the experienced user to optimize the measurement task.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number thicknessSENSOR 10/200
Product Name The sensor for precise thickness measurements
Sensor Technology Optical Triangulation Position Sensor
Body Shape Slot
Measurement Range 0.3937 inch (10 mm)
Sampling Frequency 0.2500 to 4 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Sensor system for thickness measurement of plastics - combiSENSOR KSS6420(01) - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor; Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0016 to 0.2362 inch (0.0400 to 6 mm)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-2400-MK60 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 94.49 inch (2400 mm)
Resolution 0.1460 mm (0.0057 inches)
View Details
Special Miniature Eddy Current Sensor - eddyNCDT ES04(70) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0157 inch (0.4000 mm)
View Details
Highly dynamic laser sensors with high precision - optoNCDT ILD2300-100 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 1.97 to 3.94 inch (50 to 100 mm)
View Details