Micro-Epsilon Group High-Performance Eddy Current System Controller eddyNCDT DT3060

Description
The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 20 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals.
Request a Quote Datasheet
Description
The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 20 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Eddy Current System Controller - eddyNCDT DT3060 - Micro-Epsilon Group
Ortenburg, Germany
High-Performance Eddy Current System Controller
eddyNCDT DT3060
High-Performance Eddy Current System Controller eddyNCDT DT3060
The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 20 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals.

The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensated, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 20 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number eddyNCDT DT3060
Product Name High-Performance Eddy Current System Controller
Sensor Technology Eddy Current Linear Encoder
Body Shape Rectangular
Measurement Range 0.0394 to 3.15 inch (1 to 80 mm)
Linearity 0.2000 ±% Full Scale
Sampling Frequency 0.0200 to 20 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart laser sensors for precise measurements - optoNCDT ILD1900-25 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 inch (25 mm)
View Details
Industrial draw-wire sensors - wireSENSOR WDS-300-P60 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 11.81 inch (300 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Very Compact Cylindrical Sensor - capaNCDT CSE01-CAm1,4 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0039 inch (0.1000 mm)
View Details
Standard Eddy Current Sensor - eddyNCDT ES-S2 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder; Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0787 inch (2 mm)
View Details