The thicknessCONTROL MTS 9202.LLT is an optical thickness gauge designed for use in hot rolling mills and processing lines within the metal industry. It measures thickness, center thickness, edge drop, thickness profile, wedge and crown bow, and width. The system is engineered for high precision in demanding environments and incorporates temperature compensation mechanisms to maintain accuracy under thermal gradients. Cooling registers and deflector plates enable operation at material temperatures up to 1200 °C.
The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions and provide high precision results in different operating modes. The mechanics are designed to partially compensate for changes induced by temperature gradients. In addition, a network of temperature sensors controls the state and stabilizes the measuring range using powerful signal processing. An additional, regulated cooling register and deflector plates even enable use in steel hot rolling mills at material temperatures of 1200 °C.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | thicknessCONTROL MTS 9202.LLT-400/2000 |
| Product Name | Blue laser thickness gauge for hot rolling mills |
| Mounting / Loading Options | Machine Mounted; Automatic or Inline |
| Measurement Scale / Units | English; Metric |
| Gage / Instrument Type | Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation |
| Gaging Technology | Optical; Non-contact |
| Attribute Measurement Capability | Thickness Gage |