The thicknessCONTROL MTS 8202.LLT systems are successfully used in galvanizing, pickling or painting. The C-frames are equipped with sensors that operate on the basis of discrete laser line technology. They are suitable for harsh environments and complex surfaces. The redundancy of the high data rate provides reliable measurements, even when interferences due to steam as well as emulsion and high gloss surfaces are present. In cut-to-length or slitting shears, the thickness is measured to ensure the dimensional accuracy of the goods to be processed, for example during incoming goods inspection or to document it as part of quality assurance for the customer.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | thicknessCONTROL MTS 8202.LLT-400/250 |
| Product Name | Optical thickness gauge for processing lines and service centers |
| Mounting / Loading Options | Machine Mounted; Automatic or Inline |
| Measurement Scale / Units | English; Metric |
| Gage / Instrument Type | Laser micrometer; Gage Set or Tool Kit; Discrete laser line |
| Gaging Technology | Optical; Non-contact |
| Attribute Measurement Capability | Thickness Gage |