scanCONTROL 25x0 laser scanners are designed for industrial measurement tasks. Thanks to their high signal stability, versatility and excellent price-performance ratio, the scanners are particularly suitable for measurement tasks involving large quantities. They measure and evaluate, for example, angles, steps, gaps, distances and extreme values. Due to their compact design and low weight, these scanners are also suitable for applications with high accelerations, such as on robots.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Surface Profilometers |
| Product Number | scanCONTROL LLT2510-50/BL |
| Product Name | Blue laser scanner for industrial series applications |
| Technology | Optical / Laser |
| Measurement Capability | 2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow |
| Applications | Aerospace / Defense; Automotive; Coatings / Films; Flat Panel Display; Electronics; Bearings, Gears, Shafting, Seals, etc.; Medical; MEMS; Precision Machining / Grinding; Semiconductors; Production or Factory Use |
| Operating Temperature | 32 to 113 F (0 to 45 C) |