The optoNCDT ILR3800-100 is a high-performance laser distance sensor for industrial applications, designed for non-contact measurement up to 100 m without a reflector and up to 150 m with a reflector film. It features an IP67-certified aluminum housing, weighs 207 g, and measures 113 mm in length. Operating temperature ranges from -10 to +50 °C, with an option (-H) extending to -40 to +55 °C. It supports analog output (4-20 mA, 16-bit), digital interfaces (RS422, USB, PROFINET, EtherNet/IP), and operates on 10-30 VDC supply. The sensor has a measuring rate of 20 Hz, resolution of 0.1 mm, linearity of <±1 mm, and repeatability of <300 µm. It uses a Class 2 laser (655 nm, <1 mW) and is protected against shock (15 g, 6 ms) and vibration (15 g, 10-500 Hz). Mounting is via a base plate with four set screws and an M12 8-pin A-coded connector.
With the optoNCDT ILR3800, Micro-Epsilon presents a new powerful laser distance sensor. The sensor is designed for operation with or without reflector film, which is used depending on the distance and ambient conditions. The sensor measures large distances up to 100 m without contact and provides best results even on challenging (dark, structured or weakly reflecting) surfaces. The measuring range can be extended up to 150 m by attaching a reflector film to the measuring object. The ILR3800 sensors provide reliable results even under harsh conditions. They are protected against dust and splash water thanks to the robust design in the IP67-certified aluminum housing. Their compact design combined with low weight opens up new fields of application, particularly in factory and plant automation. Thanks to the integrated AUTO measuring mode, even dark, partially reflective and distant targets can be detected precisely and reliably. A simple and fast alignment of the sensor is made possible by the integrated mounting plate with 4 set screws. The DYNAMIC preset is specially designed for dynamic measurements and reacts particularly quickly to sudden changes in distance. It optimizes the sensor settings for a high reaction speed in order to detect fast movements precisely.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | optoNCDT ILR3800-100 |
| Product Name | High-performance laser distance sensor for industrial applications |
| Sensor Technology | Time of Flight Optical Position Sensor |
| Body Shape | Rectangular |
| Measurement Range | 1.97 to 5906 inch (50 to 150000 mm) |
| Repeatability | 11.81 mils (300 µm) |
| Resolution | 0.1000 mm (0.0039 inches) |