Micro-Epsilon Group Modular Multi-Channel System for High-Temperature Sensors capaNCDT DT6238

Description
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.
Request a Quote Datasheet
Description
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Multi-Channel System for High-Temperature Sensors - capaNCDT DT6238 - Micro-Epsilon Group
Ortenburg, Germany
Modular Multi-Channel System for High-Temperature Sensors
capaNCDT DT6238
Modular Multi-Channel System for High-Temperature Sensors capaNCDT DT6238
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.

The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number capaNCDT DT6238
Product Name Modular Multi-Channel System for High-Temperature Sensors
Sensor Technology Capacitive Linear Position Sensor
Linearity 0.0500 ±% Full Scale
Sampling Frequency 0.0200 to 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Gap Sensor for One-Sided Measurements - capaNCDT CSF4-CRg4.0 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 4 inch (102 mm)
Resolution 1.20E-6 to 8.00E-5 mm (4.72E-8 to 3.15E-6 inches)
View Details
Sensor system for thickness measurement of plastics - combiSENSOR KSS6420 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor; Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0016 to 0.1181 inch (0.0400 to 3 mm)
View Details
High-Precision Cylindrical Sensor - capaNCDT CSH2-CAm1,4 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2 inch (50.8 mm)
View Details
Very Compact Cylindrical Sensor - capaNCDT CSE1 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0394 inch (1 mm)
View Details