Micro-Epsilon Group The new class of high-performance laser sensors optoNCDT ILD5500-50

Description
The optoNCDT 5500 from Micro-Epsilon represents the latest performance class among laser triangulation sensors. With its increased measuring rate up to 150 kHz, the sensor is ideal for highly dynamic measurement tasks. The sensor delivers extremely precise measurement results, even on rapidly changing and poorly reflective surfaces. Its high repeatability enables measurements with submicron precision. The optoNCDT 5500 sensors are available with different measuring ranges. In addition to the standard measuring range, an extended measuring range can be used, which significantly expands the fields of use. With IP67 protection and high resistance to ambient light, the laser sensors can also be used in challenging environmental conditions.
Request a Quote Datasheet
Description
The optoNCDT 5500 from Micro-Epsilon represents the latest performance class among laser triangulation sensors. With its increased measuring rate up to 150 kHz, the sensor is ideal for highly dynamic measurement tasks. The sensor delivers extremely precise measurement results, even on rapidly changing and poorly reflective surfaces. Its high repeatability enables measurements with submicron precision. The optoNCDT 5500 sensors are available with different measuring ranges. In addition to the standard measuring range, an extended measuring range can be used, which significantly expands the fields of use. With IP67 protection and high resistance to ambient light, the laser sensors can also be used in challenging environmental conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The new class of high-performance laser sensors - optoNCDT ILD5500-50 - Micro-Epsilon Group
Ortenburg, Germany
The new class of high-performance laser sensors
optoNCDT ILD5500-50
The new class of high-performance laser sensors optoNCDT ILD5500-50
The optoNCDT 5500 from Micro-Epsilon represents the latest performance class among laser triangulation sensors. With its increased measuring rate up to 150 kHz, the sensor is ideal for highly dynamic measurement tasks. The sensor delivers extremely precise measurement results, even on rapidly changing and poorly reflective surfaces. Its high repeatability enables measurements with submicron precision. The optoNCDT 5500 sensors are available with different measuring ranges. In addition to the standard measuring range, an extended measuring range can be used, which significantly expands the fields of use. With IP67 protection and high resistance to ambient light, the laser sensors can also be used in challenging environmental conditions.

The optoNCDT 5500 from Micro-Epsilon represents the latest performance class among laser triangulation sensors. With its increased measuring rate up to 150 kHz, the sensor is ideal for highly dynamic measurement tasks. The sensor delivers extremely precise measurement results, even on rapidly changing and poorly reflective surfaces. Its high repeatability enables measurements with submicron precision. The optoNCDT 5500 sensors are available with different measuring ranges. In addition to the standard measuring range, an extended measuring range can be used, which significantly expands the fields of use. With IP67 protection and high resistance to ambient light, the laser sensors can also be used in challenging environmental conditions.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number optoNCDT ILD5500-50
Product Name The new class of high-performance laser sensors
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 1.97 inch (50 mm)
Linearity 0.0150 ±% Full Scale
Repeatability 8.27E-4 mils (0.0210 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact and reliable laser distance sensor - optoNCDT ILR1040-10-IO-U - Micro-Epsilon Group
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Measurement Range 1.18 to 2362 inch (30 to 60000 mm)
View Details
Robust long-stroke sensors for hydraulics & pneumatics - induSENSOR EDS-100-S - Micro-Epsilon Group
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details
Very Compact Cylindrical Sensor - capaNCDT CSE2 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0787 inch (2 mm)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-50-MK30 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 1.97 inch (50 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details