Micro-Epsilon Group High precision laser sensors in miniature design optoNCDT ILD1320-500

Description
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D printers and robotics. The optoNCDT 1x20 sensors use an intelligent surface control feature. The Active Surface Compensation (ASC) ensures stable measurement results regardless of changing colors or brightness of the target surface. Different output signals enable the sensor to be integrated into plant and machine control systems. As well as analog current output, digital interfaces via RS422, EtherCAT, PROFINET and EtherNet/IP provide distance information from the sensor. Due to the universal setting and evaluation possibilities, the optoNCDT 1x20 sensors meet all the requirements for use in industrial series and OEM applications.
Request a Quote Datasheet
Description
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D printers and robotics. The optoNCDT 1x20 sensors use an intelligent surface control feature. The Active Surface Compensation (ASC) ensures stable measurement results regardless of changing colors or brightness of the target surface. Different output signals enable the sensor to be integrated into plant and machine control systems. As well as analog current output, digital interfaces via RS422, EtherCAT, PROFINET and EtherNet/IP provide distance information from the sensor. Due to the universal setting and evaluation possibilities, the optoNCDT 1x20 sensors meet all the requirements for use in industrial series and OEM applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High precision laser sensors in miniature design - optoNCDT ILD1320-500 - Micro-Epsilon Group
Ortenburg, Germany
High precision laser sensors in miniature design
optoNCDT ILD1320-500
High precision laser sensors in miniature design optoNCDT ILD1320-500
The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D printers and robotics. The optoNCDT 1x20 sensors use an intelligent surface control feature. The Active Surface Compensation (ASC) ensures stable measurement results regardless of changing colors or brightness of the target surface. Different output signals enable the sensor to be integrated into plant and machine control systems. As well as analog current output, digital interfaces via RS422, EtherCAT, PROFINET and EtherNet/IP provide distance information from the sensor. Due to the universal setting and evaluation possibilities, the optoNCDT 1x20 sensors meet all the requirements for use in industrial series and OEM applications.

The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as machine building, 3D printers and robotics. The optoNCDT 1x20 sensors use an intelligent surface control feature. The Active Surface Compensation (ASC) ensures stable measurement results regardless of changing colors or brightness of the target surface. Different output signals enable the sensor to be integrated into plant and machine control systems. As well as analog current output, digital interfaces via RS422, EtherCAT, PROFINET and EtherNet/IP provide distance information from the sensor. Due to the universal setting and evaluation possibilities, the optoNCDT 1x20 sensors meet all the requirements for use in industrial series and OEM applications.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number optoNCDT ILD1320-500
Product Name High precision laser sensors in miniature design
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 19.69 inch (500 mm)
Linearity 0.1200 to 0.2400 ±% Full Scale
Repeatability 1.97 mils (50 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Special Miniature Eddy Current Sensor - eddyNCDT ES05/180(16) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0197 inch (0.5000 mm)
View Details
Robust miniature draw-wire sensors - wireSENSOR WDS-50-MPM - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 1.97 inch (50 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Special Miniature Eddy Current Sensor - eddyNCDT ES04/180(25) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0157 inch (0.4000 mm)
View Details
Gauge with external controller for series applications - induSENSOR DTA-5G8-3-CA-V - Micro-Epsilon Group
Specs
Sensor Technology Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
View Details