Micro-Epsilon Group Sensor system for thickness measurement of plastics combiSENSOR KSS6420(01)

Description
In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute thickness measurement of plastic film or of plastic coating on metal plates. The sensor is wired to the controller, which processes and calculates the signals in order to put them out via interfaces. Calculation of the two sensor signals provides compensation of mechanical changes such as thermal expansion, deflections or eccentricity in the measurement device. Due to the redundancy of this combined sensor principle, the measured thickness value remains extremely stable. Due to the high temperature stability, the combiSENSOR provides high measurement accuracy even with fluctuating temperatures.
Request a Quote Datasheet
Description
In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute thickness measurement of plastic film or of plastic coating on metal plates. The sensor is wired to the controller, which processes and calculates the signals in order to put them out via interfaces. Calculation of the two sensor signals provides compensation of mechanical changes such as thermal expansion, deflections or eccentricity in the measurement device. Due to the redundancy of this combined sensor principle, the measured thickness value remains extremely stable. Due to the high temperature stability, the combiSENSOR provides high measurement accuracy even with fluctuating temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor system for thickness measurement of plastics - combiSENSOR KSS6420(01) - Micro-Epsilon Group
Ortenburg, Germany
Sensor system for thickness measurement of plastics
combiSENSOR KSS6420(01)
Sensor system for thickness measurement of plastics combiSENSOR KSS6420(01)
In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute thickness measurement of plastic film or of plastic coating on metal plates. The sensor is wired to the controller, which processes and calculates the signals in order to put them out via interfaces. Calculation of the two sensor signals provides compensation of mechanical changes such as thermal expansion, deflections or eccentricity in the measurement device. Due to the redundancy of this combined sensor principle, the measured thickness value remains extremely stable. Due to the high temperature stability, the combiSENSOR provides high measurement accuracy even with fluctuating temperatures.

In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute thickness measurement of plastic film or of plastic coating on metal plates. The sensor is wired to the controller, which processes and calculates the signals in order to put them out via interfaces. Calculation of the two sensor signals provides compensation of mechanical changes such as thermal expansion, deflections or eccentricity in the measurement device. Due to the redundancy of this combined sensor principle, the measured thickness value remains extremely stable. Due to the high temperature stability, the combiSENSOR provides high measurement accuracy even with fluctuating temperatures.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number combiSENSOR KSS6420(01)
Product Name Sensor system for thickness measurement of plastics
Sensor Technology Capacitive Linear Position Sensor; Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0016 to 0.2362 inch (0.0400 to 6 mm)
Linearity 0.5000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Cylindrical Sensor - capaNCDT CSE2/M16 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0787 inch (2 mm)
View Details
Special Miniature Eddy Current Sensor - eddyNCDT ES05/180(16) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0197 inch (0.5000 mm)
View Details
Robust draw-wire sensors for OEM - wireSENSOR WPS-2500-K100 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 98.43 inch (2500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Compact Capacitive Measuring System - capaNCDT DT6110 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Linearity 0.0500 ±% Full Scale
Sampling Frequency 1 kHz
View Details