The CTratio 1M is a rugged fiber-optic ratio pyrometer for non-contact temperature measurement from 450 °C to 3000 °C. It features a Vario focus adjustable from 150 mm to infinity with optical resolutions of 38:1 or 100:1, a green laser for targeting, and Smart Ratio Mode for adaptive emissivity compensation. The sensing head and fiber-optic cable withstand ambient temperatures up to 315 °C without cooling, and the unit has an IP65 rating. It provides two 0/4-20 mA analog outputs, a 1 ms response time, and operates on 8-30 V DC or USB power. The sensor head weighs 210 g with a 3 m cable, and the electronics weigh 420 g.
The CTratio 1M is a rugged fiber-optical ratio pyrometer for non-contact temperature measurement from 450 °C to 3000 °C. Using a dual-color pyrometer principle, it ensures reliable readings even with changing emissivity. Ideal for high metal temperatures, the two color pyrometer even measures accurately smaller targets. The passive sensing head and fiber optical cable withstand ambient temperatures up to 315 °C
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCTRF1M |
| Product Name | CTratio 1M |
| Category | Sensor/Transducer |