The induSENSOR LVP-25-Z20 is a compact inductive displacement sensor designed for monitoring the clamping position of drawbars in machine tools. It detects the stroke motion of a ring glued to the drawbar and outputs an analog signal for continuous, non-mechanical position monitoring. The sensor features a robust IP67-rated design, high temperature stability, and high measurement repeatability. It is intended for integration into release devices and can operate with a miniature sensor controller mounted either at the measurement point or in the control cabinet.
The LVP-25-Z20 and LDR-14-Z20 sensors are designed for monitoring the clamping position in machine tools. The cylindrical sensors are integrated into the release device and detect the clamping stroke of the drawbar. The measuring object is a ring which is glued onto the drawbar. The sensors can be universally used for different types of tools due to their extremely compact sensor design. The sensors provide an analog signal according to the stroke motion of the drawbar when clamping the tool. Consequently, continuous monitoring is possible without the switching point having to be set mechanically. The miniature sensor controller can either be accommodated at the point of measurement or in the control cabinet. Thanks to their high accuracy, the sensors contribute significantly to meeting the ever increasing requirements for precision and availability of machine tools.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | induSENSOR LVP-25-Z20 |
| Product Name | Sensors for displacement measurements of rotating shafts |
| Sensor Technology | Inductive Linear Position Sensor/Switch |
| Body Shape | Cylindrical |
| Measurement Range | 0.9843 inch (25 mm) |
| Resolution | 0.0120 to 0.0060 mm (4.72E-4 to 2.36E-4 inches) |