Micro-Epsilon Group Robust long-stroke sensors for hydraulics & pneumatics induSENSOR EDS-630-S

Description
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a non-contact and wear-free manner. Due to their robust constructional design, the EDS long-stroke sensors have proven invaluable for integration into hydraulic and pneumatic cylinders and for position monitoring in harsh industrial environments. Due to the eddy current principle applied, no permanent magnets need to be mounted inside the cylinder. induSENSOR EDS sensors impress with an optimal ratio of compact design and large measuring range.
Request a Quote Datasheet
Description
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a non-contact and wear-free manner. Due to their robust constructional design, the EDS long-stroke sensors have proven invaluable for integration into hydraulic and pneumatic cylinders and for position monitoring in harsh industrial environments. Due to the eddy current principle applied, no permanent magnets need to be mounted inside the cylinder. induSENSOR EDS sensors impress with an optimal ratio of compact design and large measuring range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Robust long-stroke sensors for hydraulics & pneumatics - induSENSOR EDS-630-S - Micro-Epsilon Group
Ortenburg, Germany
Robust long-stroke sensors for hydraulics & pneumatics
induSENSOR EDS-630-S
Robust long-stroke sensors for hydraulics & pneumatics induSENSOR EDS-630-S
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a non-contact and wear-free manner. Due to their robust constructional design, the EDS long-stroke sensors have proven invaluable for integration into hydraulic and pneumatic cylinders and for position monitoring in harsh industrial environments. Due to the eddy current principle applied, no permanent magnets need to be mounted inside the cylinder. induSENSOR EDS sensors impress with an optimal ratio of compact design and large measuring range.

induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a non-contact and wear-free manner. Due to their robust constructional design, the EDS long-stroke sensors have proven invaluable for integration into hydraulic and pneumatic cylinders and for position monitoring in harsh industrial environments. Due to the eddy current principle applied, no permanent magnets need to be mounted inside the cylinder. induSENSOR EDS sensors impress with an optimal ratio of compact design and large measuring range.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number induSENSOR EDS-630-S
Product Name Robust long-stroke sensors for hydraulics & pneumatics
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 24.8 inch (630 mm)
Resolution 0.3150 mm (0.0124 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial draw-wire sensors - wireSENSOR WDS-2500-P96 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 98.43 inch (2500 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Linear displacement sensors - induSENSOR LDR-25-CA - Micro-Epsilon Group
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Gap Sensor for Two-Sided Measurements - capaNCDT CSG-0.5/CRg2.0 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 0.0197 inch (0.5000 mm)
Resolution 1.50E-7 to 1.00E-5 mm (5.91E-9 to 3.94E-7 inches)
View Details
High-performance laser distance sensor for industrial applications - optoNCDT ILR3800-100-IO - Micro-Epsilon Group
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Measurement Range 1.97 to 5906 inch (50 to 150000 mm)
View Details