Micro-Epsilon Group Robust long-stroke sensors for hydraulics & pneumatics induSENSOR EDS-400-S

Description
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a non-contact and wear-free manner. Due to their robust constructional design, the EDS long-stroke sensors have proven invaluable for integration into hydraulic and pneumatic cylinders and for position monitoring in harsh industrial environments. Due to the eddy current principle applied, no permanent magnets need to be mounted inside the cylinder. induSENSOR EDS sensors impress with an optimal ratio of compact design and large measuring range.
Request a Quote Datasheet
Description
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a non-contact and wear-free manner. Due to their robust constructional design, the EDS long-stroke sensors have proven invaluable for integration into hydraulic and pneumatic cylinders and for position monitoring in harsh industrial environments. Due to the eddy current principle applied, no permanent magnets need to be mounted inside the cylinder. induSENSOR EDS sensors impress with an optimal ratio of compact design and large measuring range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Robust long-stroke sensors for hydraulics & pneumatics - induSENSOR EDS-400-S - Micro-Epsilon Group
Ortenburg, Germany
Robust long-stroke sensors for hydraulics & pneumatics
induSENSOR EDS-400-S
Robust long-stroke sensors for hydraulics & pneumatics induSENSOR EDS-400-S
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a non-contact and wear-free manner. Due to their robust constructional design, the EDS long-stroke sensors have proven invaluable for integration into hydraulic and pneumatic cylinders and for position monitoring in harsh industrial environments. Due to the eddy current principle applied, no permanent magnets need to be mounted inside the cylinder. induSENSOR EDS sensors impress with an optimal ratio of compact design and large measuring range.

induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a non-contact and wear-free manner. Due to their robust constructional design, the EDS long-stroke sensors have proven invaluable for integration into hydraulic and pneumatic cylinders and for position monitoring in harsh industrial environments. Due to the eddy current principle applied, no permanent magnets need to be mounted inside the cylinder. induSENSOR EDS sensors impress with an optimal ratio of compact design and large measuring range.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number induSENSOR EDS-400-S
Product Name Robust long-stroke sensors for hydraulics & pneumatics
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 15.75 inch (400 mm)
Resolution 0.2000 mm (0.0079 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Eddy Current Sensor with Integrated Controller - eddyNCDT DT3001-U6-M-SA - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.2362 inch (6 mm)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-7500-MK120 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 295 inch (7500 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Blue laser sensor - optoNCDT ILD1750-750BL - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 29.53 inch (750 mm)
View Details
High precision laser sensors in miniature design - optoNCDT ILD1420-25 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 inch (25 mm)
View Details