Micro-Epsilon Group Robust long-stroke sensors for hydraulics & pneumatics induSENSOR EDS-200-F

Description
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a non-contact and wear-free manner. Due to their robust constructional design, the EDS long-stroke sensors have proven invaluable for integration into hydraulic and pneumatic cylinders and for position monitoring in harsh industrial environments. Due to the eddy current principle applied, no permanent magnets need to be mounted inside the cylinder. induSENSOR EDS sensors impress with an optimal ratio of compact design and large measuring range.
Request a Quote Datasheet
Description
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a non-contact and wear-free manner. Due to their robust constructional design, the EDS long-stroke sensors have proven invaluable for integration into hydraulic and pneumatic cylinders and for position monitoring in harsh industrial environments. Due to the eddy current principle applied, no permanent magnets need to be mounted inside the cylinder. induSENSOR EDS sensors impress with an optimal ratio of compact design and large measuring range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Robust long-stroke sensors for hydraulics & pneumatics - induSENSOR EDS-200-F - Micro-Epsilon Group
Ortenburg, Germany
Robust long-stroke sensors for hydraulics & pneumatics
induSENSOR EDS-200-F
Robust long-stroke sensors for hydraulics & pneumatics induSENSOR EDS-200-F
induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a non-contact and wear-free manner. Due to their robust constructional design, the EDS long-stroke sensors have proven invaluable for integration into hydraulic and pneumatic cylinders and for position monitoring in harsh industrial environments. Due to the eddy current principle applied, no permanent magnets need to be mounted inside the cylinder. induSENSOR EDS sensors impress with an optimal ratio of compact design and large measuring range.

induSENSOR EDS long-stroke sensors are designed for industrial use in hydraulic and pneumatic cylinders for displacement and position measurements of pistons or valves, e.g. to measure displacement, position, gap, deflection, movement, stroke, filling level, immersion depth and spring travel. The sensor elements of the EDS series are protected by a pressure resistant stainless steel housing. The sensor controller and signal processing are completely integrated in a sensor flange. An aluminum tube is used as target, which is guided over the sensor rod in a non-contact and wear-free manner. Due to their robust constructional design, the EDS long-stroke sensors have proven invaluable for integration into hydraulic and pneumatic cylinders and for position monitoring in harsh industrial environments. Due to the eddy current principle applied, no permanent magnets need to be mounted inside the cylinder. induSENSOR EDS sensors impress with an optimal ratio of compact design and large measuring range.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number induSENSOR EDS-200-F
Product Name Robust long-stroke sensors for hydraulics & pneumatics
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
Resolution 0.1000 mm (0.0039 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Very Compact Cylindrical Sensor - capaNCDT CSE1.25 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0492 inch (1.25 mm)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-500-MK30 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 19.69 inch (500 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-3500-MK88 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 138 inch (3500 mm)
Resolution 0.8500 mm (0.0335 inches)
View Details
Gap Sensor for Two-Sided Measurements - capaNCDT CSG0,50-CAm2,0 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 0.0197 inch (0.5000 mm)
Resolution 1.50E-7 to 1.00E-5 mm (5.91E-9 to 3.94E-7 inches)
View Details