Micro-Epsilon Group High-Performance Measuring System capaNCDT DT6230

Description
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.
Request a Quote Datasheet
Description
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Measuring System - capaNCDT DT6230 - Micro-Epsilon Group
Ortenburg, Germany
High-Performance Measuring System
capaNCDT DT6230
High-Performance Measuring System capaNCDT DT6230
The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.

The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The Ethernet interface integrated in the controller allows for easy configuration via a web browser. In addition, analog outputs and digital interfaces are available. The compact controller can be used as a benchtop unit or mounted on a DIN rail or wall using adapters. The DT6200 is available in various models. Depending on the base module (controller) used and the compatible demodulator, different interfaces are available or higher resolutions can be achieved.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number capaNCDT DT6230
Product Name High-Performance Measuring System
Sensor Technology Capacitive Linear Position Sensor
Linearity 0.0250 to 0.0500 ±% Full Scale
Sampling Frequency 0.0200 to 5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Gap Sensor for Two-Sided Measurements - capaNCDT CSG-1/CRg2.0 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 0.0394 inch (1 mm)
Resolution 3.00E-7 to 2.00E-5 mm (1.18E-8 to 7.87E-7 inches)
View Details
Cylindrical Standard Sensor - capaNCDT CS-5/B - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
View Details
Robust draw-wire sensors for OEM - wireSENSOR WPS-1500-K100 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 59.06 inch (1500 mm)
Resolution 0.3700 mm (0.0146 inches)
View Details
Compact Eddy Current Sensor with Integrated Controller - eddyNCDT DT3001-U4-A-Cx - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
View Details