Micro-Epsilon Group Gauge with external controller for series applications induSENSOR DTA-1G8-3-CA

Description
LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a large number of pieces. These gauges have an axial cable outlet and are equipped with either a plain bearing-guided plunger and a return spring, or with a pneumatic push rod. Depending on the measuring object, different probe tips are available. DTA gauges can be operated with every MSC controller. Depending on this controller, single-, dual- and multi-channel measurements are possible. In addition to the well-established analog output, modern fieldbuses are available for integration purposes.
Request a Quote Datasheet
Description
LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a large number of pieces. These gauges have an axial cable outlet and are equipped with either a plain bearing-guided plunger and a return spring, or with a pneumatic push rod. Depending on the measuring object, different probe tips are available. DTA gauges can be operated with every MSC controller. Depending on this controller, single-, dual- and multi-channel measurements are possible. In addition to the well-established analog output, modern fieldbuses are available for integration purposes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gauge with external controller for series applications - induSENSOR DTA-1G8-3-CA - Micro-Epsilon Group
Ortenburg, Germany
Gauge with external controller for series applications
induSENSOR DTA-1G8-3-CA
Gauge with external controller for series applications induSENSOR DTA-1G8-3-CA
LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a large number of pieces. These gauges have an axial cable outlet and are equipped with either a plain bearing-guided plunger and a return spring, or with a pneumatic push rod. Depending on the measuring object, different probe tips are available. DTA gauges can be operated with every MSC controller. Depending on this controller, single-, dual- and multi-channel measurements are possible. In addition to the well-established analog output, modern fieldbuses are available for integration purposes.

LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a large number of pieces. These gauges have an axial cable outlet and are equipped with either a plain bearing-guided plunger and a return spring, or with a pneumatic push rod. Depending on the measuring object, different probe tips are available. DTA gauges can be operated with every MSC controller. Depending on this controller, single-, dual- and multi-channel measurements are possible. In addition to the well-established analog output, modern fieldbuses are available for integration purposes.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number induSENSOR DTA-1G8-3-CA
Product Name Gauge with external controller for series applications
Sensor Technology Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0394 inch (1 mm)
Repeatability 0.0059 mils (0.1500 µm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Precision Cylindrical Sensor - capaNCDT CSH05-CAm1,4 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.5000 inch (12.7 mm)
View Details
Inductive displacement measuring system - induSENSOR DTD-10G8 - Micro-Epsilon Group
Specs
Sensor Technology Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details
High precision laser sensors in miniature design - optoNCDT ILD1320-200 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 7.87 inch (200 mm)
View Details
High precision laser sensors in miniature design - optoNCDT ILD1220-25 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 inch (25 mm)
View Details