Micro-Epsilon Group The new class of high-performance laser sensors optoNCDT ILD5500-10

Description
The optoNCDT 5500 from Micro-Epsilon represents the latest performance class among laser triangulation sensors. With its increased measuring rate up to 150 kHz, the sensor is ideal for highly dynamic measurement tasks. The sensor delivers extremely precise measurement results, even on rapidly changing and poorly reflective surfaces. Its high repeatability enables measurements with submicron precision. The optoNCDT 5500 sensors are available with different measuring ranges. In addition to the standard measuring range, an extended measuring range can be used, which significantly expands the fields of use. With IP67 protection and high resistance to ambient light, the laser sensors can also be used in challenging environmental conditions.
Request a Quote Datasheet
Description
The optoNCDT 5500 from Micro-Epsilon represents the latest performance class among laser triangulation sensors. With its increased measuring rate up to 150 kHz, the sensor is ideal for highly dynamic measurement tasks. The sensor delivers extremely precise measurement results, even on rapidly changing and poorly reflective surfaces. Its high repeatability enables measurements with submicron precision. The optoNCDT 5500 sensors are available with different measuring ranges. In addition to the standard measuring range, an extended measuring range can be used, which significantly expands the fields of use. With IP67 protection and high resistance to ambient light, the laser sensors can also be used in challenging environmental conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The new class of high-performance laser sensors - optoNCDT ILD5500-10 - Micro-Epsilon Group
Ortenburg, Germany
The new class of high-performance laser sensors
optoNCDT ILD5500-10
The new class of high-performance laser sensors optoNCDT ILD5500-10
The optoNCDT 5500 from Micro-Epsilon represents the latest performance class among laser triangulation sensors. With its increased measuring rate up to 150 kHz, the sensor is ideal for highly dynamic measurement tasks. The sensor delivers extremely precise measurement results, even on rapidly changing and poorly reflective surfaces. Its high repeatability enables measurements with submicron precision. The optoNCDT 5500 sensors are available with different measuring ranges. In addition to the standard measuring range, an extended measuring range can be used, which significantly expands the fields of use. With IP67 protection and high resistance to ambient light, the laser sensors can also be used in challenging environmental conditions.

The optoNCDT 5500 from Micro-Epsilon represents the latest performance class among laser triangulation sensors. With its increased measuring rate up to 150 kHz, the sensor is ideal for highly dynamic measurement tasks. The sensor delivers extremely precise measurement results, even on rapidly changing and poorly reflective surfaces. Its high repeatability enables measurements with submicron precision. The optoNCDT 5500 sensors are available with different measuring ranges. In addition to the standard measuring range, an extended measuring range can be used, which significantly expands the fields of use. With IP67 protection and high resistance to ambient light, the laser sensors can also be used in challenging environmental conditions.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number optoNCDT ILD5500-10
Product Name The new class of high-performance laser sensors
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 inch (10 mm)
Linearity 0.0150 ±% Full Scale
Repeatability 3.15E-4 mils (0.0080 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial draw-wire sensors - wireSENSOR WDS-2500-P96 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 98.43 inch (2500 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Laser-point sensor - optoNCDT ILD2310-20 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 0.7874 inch (10 to 20 mm)
View Details
High precision laser sensors in miniature design - optoNCDT ILD1220-500 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 19.69 inch (500 mm)
View Details
The sensor for precise thickness measurements - thicknessSENSOR 25/200 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Slot
Measurement Range 0.9843 inch (25 mm)
View Details