Micro-Epsilon Group Robust multi-channel system for thickness measurement of brake discs capaNCDT DTV

Description
The capaNCDT DTV is designed for non-contact measurement of brake disc thickness and Disc Thickness Variation. Thickness measurements can be carried out in test benches, in road tests or in car repair shops. The measurement is performed using capacitive displacement sensors that measure the thickness of the brake disc from two sides. The thickness is determined by using the difference principle. If the brake disc rotates, the thickness deviation is determined over the entire disc circumference. Using several sensors in pairs enables multi-track thickness measurements. For multi-track measurements, a robust sensor with 4 measuring surfaces is available. Capacitive controller for dynamic measurement tasks Combined with the DT6220 controller, four sensor channels can be processed synchronously. Due to the high bandwidth, dynamic measurements up to 5 kHz (-3dB) are possible. Data output is via an analog output or a digital Ethernet/EtherCAT interface. A web interface enables the configuration of the sensor and controller.
Request a Quote Datasheet
Description
The capaNCDT DTV is designed for non-contact measurement of brake disc thickness and Disc Thickness Variation. Thickness measurements can be carried out in test benches, in road tests or in car repair shops. The measurement is performed using capacitive displacement sensors that measure the thickness of the brake disc from two sides. The thickness is determined by using the difference principle. If the brake disc rotates, the thickness deviation is determined over the entire disc circumference. Using several sensors in pairs enables multi-track thickness measurements. For multi-track measurements, a robust sensor with 4 measuring surfaces is available. Capacitive controller for dynamic measurement tasks Combined with the DT6220 controller, four sensor channels can be processed synchronously. Due to the high bandwidth, dynamic measurements up to 5 kHz (-3dB) are possible. Data output is via an analog output or a digital Ethernet/EtherCAT interface. A web interface enables the configuration of the sensor and controller.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Robust multi-channel system for thickness measurement of brake discs - capaNCDT DTV - Micro-Epsilon Group
Ortenburg, Germany
Robust multi-channel system for thickness measurement of brake discs
capaNCDT DTV
Robust multi-channel system for thickness measurement of brake discs capaNCDT DTV
The capaNCDT DTV is designed for non-contact measurement of brake disc thickness and Disc Thickness Variation. Thickness measurements can be carried out in test benches, in road tests or in car repair shops. The measurement is performed using capacitive displacement sensors that measure the thickness of the brake disc from two sides. The thickness is determined by using the difference principle. If the brake disc rotates, the thickness deviation is determined over the entire disc circumference. Using several sensors in pairs enables multi-track thickness measurements. For multi-track measurements, a robust sensor with 4 measuring surfaces is available. Capacitive controller for dynamic measurement tasks Combined with the DT6220 controller, four sensor channels can be processed synchronously. Due to the high bandwidth, dynamic measurements up to 5 kHz (-3dB) are possible. Data output is via an analog output or a digital Ethernet/EtherCAT interface. A web interface enables the configuration of the sensor and controller.

The capaNCDT DTV is designed for non-contact measurement of brake disc thickness and Disc Thickness Variation. Thickness measurements can be carried out in test benches, in road tests or in car repair shops. The measurement is performed using capacitive displacement sensors that measure the thickness of the brake disc from two sides. The thickness is determined by using the difference principle. If the brake disc rotates, the thickness deviation is determined over the entire disc circumference. Using several sensors in pairs enables multi-track thickness measurements. For multi-track measurements, a robust sensor with 4 measuring surfaces is available. Capacitive controller for dynamic measurement tasks Combined with the DT6220 controller, four sensor channels can be processed synchronously. Due to the high bandwidth, dynamic measurements up to 5 kHz (-3dB) are possible. Data output is via an analog output or a digital Ethernet/EtherCAT interface. A web interface enables the configuration of the sensor and controller.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number capaNCDT DTV
Product Name Robust multi-channel system for thickness measurement of brake discs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 0.0591 to 0.1181 inch (1.5 to 3 mm)
Linearity 0.2000 ±% Full Scale
Resolution 2.80E-4 to 7.00E-4 mm (1.10E-5 to 2.76E-5 inches)
Unlock Full Specs
to access all available technical data

Similar Products

High-Precision Cylindrical Sensor - capaNCDT CSH05-CAm1,4 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.5000 inch (12.7 mm)
View Details
Special Miniature Eddy Current Sensor - eddyNCDT ES08 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0315 inch (0.8000 mm)
View Details
High-performance laser distance sensor for industrial applications - optoNCDT ILR3800-100 - Micro-Epsilon Group
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Measurement Range 1.97 to 5906 inch (50 to 150000 mm)
View Details
Compact Capacitive Measuring System - capaNCDT DT6110 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Linearity 0.0500 ±% Full Scale
Sampling Frequency 1 kHz
View Details