Micro-Epsilon Group Standard Miniature Eddy Current Sensor eddyNCDT ES-S04-C-CAx

Description
The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 700 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals.
Request a Quote Datasheet
Description
The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 700 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Miniature Eddy Current Sensor - eddyNCDT ES-S04-C-CAx - Micro-Epsilon Group
Ortenburg, Germany
Standard Miniature Eddy Current Sensor
eddyNCDT ES-S04-C-CAx
Standard Miniature Eddy Current Sensor eddyNCDT ES-S04-C-CAx
The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 700 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals.

The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensated, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 700 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number eddyNCDT ES-S04-C-CAx
Product Name Standard Miniature Eddy Current Sensor
Sensor Technology Eddy Current Linear Encoder; Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0157 inch (0.4000 mm)
Resolution 2.00E-5 mm (7.87E-7 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Blue laser sensor - optoNCDT ILD1750-20BL - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.7874 inch (20 mm)
View Details
Cylindrical Standard Sensor - capaNCDT CS-10/B - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details
Blue laser sensor - optoNCDT ILD1750-500BL - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 19.69 inch (500 mm)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-500-MK30 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 19.69 inch (500 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details