Micro-Epsilon Group Miniature Eddy Current System Controller eddyNCDT DT3070

Description
The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 700 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals.
Request a Quote Datasheet
Description
The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 700 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Eddy Current System Controller - eddyNCDT DT3070 - Micro-Epsilon Group
Ortenburg, Germany
Miniature Eddy Current System Controller
eddyNCDT DT3070
Miniature Eddy Current System Controller eddyNCDT DT3070
The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensa ted, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 700 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals.

The eddyNCDT 3070 is a powerful, inductive sensor system based on eddy currents for measuring ranges smaller than 1 mm. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic materials. As sensor and controller are temperature-compensated, a high measurement accuracy can be achieved even in fluctuating temperatures. The sensors are designed for ambient temperatures up to a maximum of +200 °C and an ambient pressure up to 700 bar. The compact controller design as well as the sensor robustness make the measuring system ideal for integration into plant and machinery. The industrial-grade M12 Ethernet interface offers a modern fieldbus connection and configurable analog outputs for voltage or current signals.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number eddyNCDT DT3070
Product Name Miniature Eddy Current System Controller
Sensor Technology Eddy Current Linear Encoder
Body Shape Rectangular
Measurement Range 0.0157 to 0.0315 inch (0.4000 to 0.8000 mm)
Linearity 0.2000 ±% Full Scale
Sampling Frequency 0.0200 to 20 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Compact Capacitive Measuring System - capaNCDT DT6120 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Linearity 0.0500 ±% Full Scale
Sampling Frequency 1 kHz
View Details
Laser class 1 laser displacement sensor - optoNCDT ILD1420-50CL1 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 1.97 inch (50 mm)
View Details
Flat Sensor for Vacuum, Cleanroom and Strong Magnetic Fields - capaNCDT CSH-1,2/FL/SE/CRm-1,4 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 0.0472 inch (1.2 mm)
Resolution 3.60E-7 to 2.40E-5 mm (1.42E-8 to 9.45E-7 inches)
View Details
Industrial draw-wire sensors - wireSENSOR WDS-1500-P60 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 59.06 inch (1500 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details