Micro-Epsilon Group Sensor system for thickness measurement of plastics combiSENSOR KSS6430

Description
In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute thickness measurement of plastic film or of plastic coating on metal plates. The sensor is wired to the controller, which processes and calculates the signals in order to put them out via interfaces. Calculation of the two sensor signals provides compensation of mechanical changes such as thermal expansion, deflections or eccentricity in the measurement device. Due to the redundancy of this combined sensor principle, the measured thickness value remains extremely stable. Due to the high temperature stability, the combiSENSOR provides high measurement accuracy even with fluctuating temperatures.
Request a Quote Datasheet
Description
In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute thickness measurement of plastic film or of plastic coating on metal plates. The sensor is wired to the controller, which processes and calculates the signals in order to put them out via interfaces. Calculation of the two sensor signals provides compensation of mechanical changes such as thermal expansion, deflections or eccentricity in the measurement device. Due to the redundancy of this combined sensor principle, the measured thickness value remains extremely stable. Due to the high temperature stability, the combiSENSOR provides high measurement accuracy even with fluctuating temperatures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor system for thickness measurement of plastics - combiSENSOR KSS6430 - Micro-Epsilon Group
Ortenburg, Germany
Sensor system for thickness measurement of plastics
combiSENSOR KSS6430
Sensor system for thickness measurement of plastics combiSENSOR KSS6430
In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute thickness measurement of plastic film or of plastic coating on metal plates. The sensor is wired to the controller, which processes and calculates the signals in order to put them out via interfaces. Calculation of the two sensor signals provides compensation of mechanical changes such as thermal expansion, deflections or eccentricity in the measurement device. Due to the redundancy of this combined sensor principle, the measured thickness value remains extremely stable. Due to the high temperature stability, the combiSENSOR provides high measurement accuracy even with fluctuating temperatures.

In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute thickness measurement of plastic film or of plastic coating on metal plates. The sensor is wired to the controller, which processes and calculates the signals in order to put them out via interfaces. Calculation of the two sensor signals provides compensation of mechanical changes such as thermal expansion, deflections or eccentricity in the measurement device. Due to the redundancy of this combined sensor principle, the measured thickness value remains extremely stable. Due to the high temperature stability, the combiSENSOR provides high measurement accuracy even with fluctuating temperatures.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number combiSENSOR KSS6430
Product Name Sensor system for thickness measurement of plastics
Sensor Technology Capacitive Linear Position Sensor; Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0016 to 0.1181 inch (0.0400 to 3 mm)
Linearity 0.0500 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Compact Eddy Current Sensor with Integrated Controller - eddyNCDT DT3001-U4-A-Cx - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
View Details
Sensor system for thickness measurement of plastics - combiSENSOR KSB6430 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor; Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 1.97E-4 to 0.1181 inch (0.0050 to 3 mm)
View Details
High-Temperature Sensor - capaNCDT CSE-1/HT/CA-1,0 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1 inch (25.4 mm)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-250-MK30 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 9.84 inch (250 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details