The capaNCDT DT6114/5 is an active capacitive measuring system for industrial displacement measurement with cable lengths up to 5 m. It includes a controller with analog output (0…10 V, short-circuit-proof)
The capaNCDT 61x4 is an active capacitive system for industrial distance measurement with long cables. Consisting of a sensor with integrated preamplifier, a robust cable and a compact controller, the measuring system is immediately ready for use. The integrated preamplifier allows the sensor to bridge long signal transmission paths while maintaining high signal stability. With cable lengths up to 15 m, the capaNCDT 61x4 is used in automation applications with drag chain guides, in robotics, and in semiconductor machine building. For optimum signal quality, the desired cable length is already factory-calibrated. The active flat sensor is designed with a ceramic sensor element and impresses with its compact and robust design. Offering high flexibility and lengths up to 15 m, the robust capaNCDT 61x4 cables are ideally suited to measurement tasks on robots and in automation technology.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | capaNCDT DT6114/5 |
| Product Name | Active Measuring System for Long Signal Transmission Paths |
| Sensor Technology | Capacitive Linear Position Sensor |
| Measurement Range | 0.0787 inch (2 mm) |
| Linearity | 0.1000 ±% Full Scale |
| Sampling Frequency | 1 kHz |