Micro-Epsilon Group Cylindrical Standard Sensor capaNCDT CS005

Description
Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to plug in and can be combined with different sensor cables.
Request a Quote Datasheet
Description
Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to plug in and can be combined with different sensor cables.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Standard Sensor - capaNCDT CS005 - Micro-Epsilon Group
Ortenburg, Germany
Cylindrical Standard Sensor
capaNCDT CS005
Cylindrical Standard Sensor capaNCDT CS005
Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to plug in and can be combined with different sensor cables.

Capacitive CSx and CS-x sensors are cylindrical displacement sensors that are mounted via a circumferential or spot clamping. The CS-x models have a slightly wider housing at the optimum clamping point for simple and reproducible installation. Due to the integrated socket, the sensors are easy to plug in and can be combined with different sensor cables.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number capaNCDT CS005
Product Name Cylindrical Standard Sensor
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0020 to 0.0197 inch (0.0500 to 0.5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Eddy Current Measuring System - eddyNCDT DT3005-S2-A-C1 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0787 inch (2 mm)
View Details
Compact Capacitive Measuring System - capaNCDT DT6112 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Linearity 0.1000 ±% Full Scale
Sampling Frequency 20 kHz
View Details
Laser-point sensor - optoNCDT ILD2310-50 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 to 1.97 inch (25 to 50 mm)
View Details
Robust draw-wire sensors for OEM - wireSENSOR WPS-3500-K100 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 138 inch (3500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details