Micro-Epsilon Group Very Compact Cylindrical Sensor capaNCDT CSE05

Description
CSE sensors are cylindrical displacement sensors that have a more compact design than the standard CSx and CS-x models with the same measuring range. This makes them particularly suitable for use in tight installation spaces. They are mounted using circumferential clamping or spot clamping. Depending on the measuring range, the sensors are either pluggable or equipped with an integrated sensor cable.
Request a Quote Datasheet
Description
CSE sensors are cylindrical displacement sensors that have a more compact design than the standard CSx and CS-x models with the same measuring range. This makes them particularly suitable for use in tight installation spaces. They are mounted using circumferential clamping or spot clamping. Depending on the measuring range, the sensors are either pluggable or equipped with an integrated sensor cable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very Compact Cylindrical Sensor - capaNCDT CSE05 - Micro-Epsilon Group
Ortenburg, Germany
Very Compact Cylindrical Sensor
capaNCDT CSE05
Very Compact Cylindrical Sensor capaNCDT CSE05
CSE sensors are cylindrical displacement sensors that have a more compact design than the standard CSx and CS-x models with the same measuring range. This makes them particularly suitable for use in tight installation spaces. They are mounted using circumferential clamping or spot clamping. Depending on the measuring range, the sensors are either pluggable or equipped with an integrated sensor cable.

CSE sensors are cylindrical displacement sensors that have a more compact design than the standard CSx and CS-x models with the same measuring range. This makes them particularly suitable for use in tight installation spaces. They are mounted using circumferential clamping or spot clamping. Depending on the measuring range, the sensors are either pluggable or equipped with an integrated sensor cable.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number capaNCDT CSE05
Product Name Very Compact Cylindrical Sensor
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0197 inch (0.5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Eddy Current Measuring System - eddyNCDT DT3005-U1-M-C1 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0394 inch (1 mm)
View Details
Mobile gap measurement - capaNCDT MD6-22 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Linearity 0.2000 ±% Full Scale
Sampling Frequency 0.1000 kHz
View Details
Industrial draw-wire sensors - wireSENSOR WDS-3000-P115 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 118 inch (3000 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Special Eddy Current Sensor - eddyNCDT EU40 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 1.57 inch (40 mm)
View Details