General Pump Rear Entry Spray Gun DG4000

Description
Rear Entry Spray Gun FEATURES Economic design with brass inlet and outlet All flow passages designed for minimum pressure drop -maximum flow Large comfortable hand grip to accommodate work gloves Additional venting for excellent high temperature performance Durable glass-filled housing Trigger made from 30% glass filled Nylon 6.6
Datasheet
Description
Rear Entry Spray Gun FEATURES Economic design with brass inlet and outlet All flow passages designed for minimum pressure drop -maximum flow Large comfortable hand grip to accommodate work gloves Additional venting for excellent high temperature performance Durable glass-filled housing Trigger made from 30% glass filled Nylon 6.6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rear Entry Spray Gun - DG4000 - General Pump
Mendota Heights, MN, USA
Rear Entry Spray Gun
DG4000
Rear Entry Spray Gun DG4000
Rear Entry Spray Gun FEATURES Economic design with brass inlet and outlet All flow passages designed for minimum pressure drop -maximum flow Large comfortable hand grip to accommodate work gloves Additional venting for excellent high temperature performance Durable glass-filled housing Trigger made from 30% glass filled Nylon 6.6

Rear Entry Spray Gun

FEATURES

  • Economic design with brass inlet and outlet
  • All flow passages designed for minimum pressure drop -maximum flow
  • Large comfortable hand grip to accommodate work gloves
  • Additional venting for excellent high temperature performance
  • Durable glass-filled housing
  • Trigger made from 30% glass filled Nylon 6.6
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Pressure Washers
Product Number DG4000
Product Name Rear Entry Spray Gun
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
Features Hot Water; Cold Water
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
electric direct drive models - EE3530G - Pressure-Pro
Specs
Power Source Electric Motor
Water Pressure 3000 psi (2111 m H2O)
Power 7.5 HP
View Details
Rear Entry Spray Guns - Stainless Steel - YG5200 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Cold Water Pressure Washers - Aluminum (gasoline) - CBA Series - Mi-T-M Corporation
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 3500 to 4000 psi (2463 to 2815 m H2O)
View Details