Mettler-Toledo Technologies GmbH Trace Polarographic Oxygen Sensor InPro 6900(i)

Description
Accuracy at low oxygen level. METTLER TOLEDO’s InPro6900i is the intelligent counterpart for the InPro6900, the proven standard especially in food and beverage applications for low oxygen concentrations. The special electrode design with guard ring around the cathode together with the larger surface of the cathode allows for measurement down to 1ppb dissolved oxygen. Thanks to the integrated ISM technology with Plug and Measure capability makes installation much easier and offers new possibilities for maintenance planning thanks automated self diagnosis and asset management. Together with the iSense Asset Suite always one step ahead. Segment /Application Sterile/hygienic processes within brewery applications Accuracy 1 % + 1 ppb 1 % + 3 ppb Sterilizable yes Autoclavable no Material in contact with medium stainless steel (AISI316L) with 3.1B certificates Mechanical pressure resistance max. 12 bar (174 psi) absolute Connector VP Detection Range 1 ppb to saturation in aqueous solutions 3 ppb to saturation in CO2 containing solutions ISM yes ATEX Certification SEV 14 ATEX 0169 X Ex ia IIC T6/T5/T4/T3 Ga/Gb Ex ia IIIC T69oC/T81 oC/T109 up>oC/ T161oC Da/Db FM approval IS/ I, II, III /1 /ABCDEFG /T6 Insertion length for 12 mm: 70, 120, 220 mm (2.8", 4.7", 8.7") IECEx Certificate of Conformity IECEx SEV 14.0026X Ex ia IIC T6/T5/T4/T3 Ga/Gb Ex ia IIIC T69oC/T81 oC/T109 up>oC/ T161oC Da/Db As with all oxygen sensors from METTLER TOLEDO also the ISM sensors fulfill highest requirements for hygienic design in compliance with EHEDG and 3-A standards. The proven maintenance concept with membrane body and replaceable inner body is continued with all i-type sensors. Features and BenefitsEnhanced diagnostics Permanent sensor monitoring with ISM technology reduces the risk sensor failures. Predictive maintenance The enhanced diagnostics allows for better maintenance planning "as few as possible, as often as necessary". High process safety FDA compliant materials of construction and easy-to-clean high-polished surface (N5 grade) to satisfy increasing regulatory requirements. Reduced service time down to just 5 minutes Thanks to the easy-to-replace membrane body and quick-disconnect interior body. Long sensor lifetime Durable and rugged sensor design for increased resistance to harsh environments. Installation in hazardous zones ATEX certificate: SEV 14 ATEX 0169 X Ex ia IIC T6/T5/T4/T3 Ga/Gb Ex ia IIIC T69oC/T81oC/T109oC/ T161oC Da/Db IECEx Certificate of Conformity: IECEx SEV 14.0026X Ex ia IIC T6/T5/T4/T3 Ga/Gb Ex ia IIIC T69oC/T81oC/T109oC/ T161oC Da/Db FM approval: IS/ I, II, III /1 /ABCDEFG /T6
Description
Accuracy at low oxygen level. METTLER TOLEDO’s InPro6900i is the intelligent counterpart for the InPro6900, the proven standard especially in food and beverage applications for low oxygen concentrations. The special electrode design with guard ring around the cathode together with the larger surface of the cathode allows for measurement down to 1ppb dissolved oxygen. Thanks to the integrated ISM technology with Plug and Measure capability makes installation much easier and offers new possibilities for maintenance planning thanks automated self diagnosis and asset management. Together with the iSense Asset Suite always one step ahead. Segment /Application Sterile/hygienic processes within brewery applications Accuracy 1 % + 1 ppb 1 % + 3 ppb Sterilizable yes Autoclavable no Material in contact with medium stainless steel (AISI316L) with 3.1B certificates Mechanical pressure resistance max. 12 bar (174 psi) absolute Connector VP Detection Range 1 ppb to saturation in aqueous solutions 3 ppb to saturation in CO2 containing solutions ISM yes ATEX Certification SEV 14 ATEX 0169 X Ex ia IIC T6/T5/T4/T3 Ga/Gb Ex ia IIIC T69oC/T81 oC/T109 up>oC/ T161oC Da/Db FM approval IS/ I, II, III /1 /ABCDEFG /T6 Insertion length for 12 mm: 70, 120, 220 mm (2.8", 4.7", 8.7") IECEx Certificate of Conformity IECEx SEV 14.0026X Ex ia IIC T6/T5/T4/T3 Ga/Gb Ex ia IIIC T69oC/T81 oC/T109 up>oC/ T161oC Da/Db As with all oxygen sensors from METTLER TOLEDO also the ISM sensors fulfill highest requirements for hygienic design in compliance with EHEDG and 3-A standards. The proven maintenance concept with membrane body and replaceable inner body is continued with all i-type sensors. Features and BenefitsEnhanced diagnostics Permanent sensor monitoring with ISM technology reduces the risk sensor failures. Predictive maintenance The enhanced diagnostics allows for better maintenance planning "as few as possible, as often as necessary". High process safety FDA compliant materials of construction and easy-to-clean high-polished surface (N5 grade) to satisfy increasing regulatory requirements. Reduced service time down to just 5 minutes Thanks to the easy-to-replace membrane body and quick-disconnect interior body. Long sensor lifetime Durable and rugged sensor design for increased resistance to harsh environments. Installation in hazardous zones ATEX certificate: SEV 14 ATEX 0169 X Ex ia IIC T6/T5/T4/T3 Ga/Gb Ex ia IIIC T69oC/T81oC/T109oC/ T161oC Da/Db IECEx Certificate of Conformity: IECEx SEV 14.0026X Ex ia IIC T6/T5/T4/T3 Ga/Gb Ex ia IIIC T69oC/T81oC/T109oC/ T161oC Da/Db FM approval: IS/ I, II, III /1 /ABCDEFG /T6

Suppliers

Company
Product
Description
Supplier Links
Trace Polarographic Oxygen Sensor - InPro 6900(i) - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
Trace Polarographic Oxygen Sensor
InPro 6900(i)
Trace Polarographic Oxygen Sensor InPro 6900(i)
Accuracy at low oxygen level. METTLER TOLEDO’s InPro6900i is the intelligent counterpart for the InPro6900, the proven standard especially in food and beverage applications for low oxygen concentrations. The special electrode design with guard ring around the cathode together with the larger surface of the cathode allows for measurement down to 1ppb dissolved oxygen. Thanks to the integrated ISM technology with Plug and Measure capability makes installation much easier and offers new possibilities for maintenance planning thanks automated self diagnosis and asset management. Together with the iSense Asset Suite always one step ahead. Segment /Application Sterile/hygienic processes within brewery applications Accuracy 1 % + 1 ppb 1 % + 3 ppb Sterilizable yes Autoclavable no Material in contact with medium stainless steel (AISI316L) with 3.1B certificates Mechanical pressure resistance max. 12 bar (174 psi) absolute Connector VP Detection Range 1 ppb to saturation in aqueous solutions 3 ppb to saturation in CO2 containing solutions ISM yes ATEX Certification SEV 14 ATEX 0169 X Ex ia IIC T6/T5/T4/T3 Ga/Gb Ex ia IIIC T69oC/T81 oC/T109 up>oC/ T161oC Da/Db FM approval IS/ I, II, III /1 /ABCDEFG /T6 Insertion length for 12 mm: 70, 120, 220 mm (2.8", 4.7", 8.7") IECEx Certificate of Conformity IECEx SEV 14.0026X Ex ia IIC T6/T5/T4/T3 Ga/Gb Ex ia IIIC T69oC/T81 oC/T109 up>oC/ T161oC Da/Db As with all oxygen sensors from METTLER TOLEDO also the ISM sensors fulfill highest requirements for hygienic design in compliance with EHEDG and 3-A standards. The proven maintenance concept with membrane body and replaceable inner body is continued with all i-type sensors. Features and BenefitsEnhanced diagnostics Permanent sensor monitoring with ISM technology reduces the risk sensor failures. Predictive maintenance The enhanced diagnostics allows for better maintenance planning "as few as possible, as often as necessary". High process safety FDA compliant materials of construction and easy-to-clean high-polished surface (N5 grade) to satisfy increasing regulatory requirements. Reduced service time down to just 5 minutes Thanks to the easy-to-replace membrane body and quick-disconnect interior body. Long sensor lifetime Durable and rugged sensor design for increased resistance to harsh environments. Installation in hazardous zones ATEX certificate: SEV 14 ATEX 0169 X Ex ia IIC T6/T5/T4/T3 Ga/Gb Ex ia IIIC T69oC/T81oC/T109oC/ T161oC Da/Db IECEx Certificate of Conformity: IECEx SEV 14.0026X Ex ia IIC T6/T5/T4/T3 Ga/Gb Ex ia IIIC T69oC/T81oC/T109oC/ T161oC Da/Db FM approval: IS/ I, II, III /1 /ABCDEFG /T6

Accuracy at low oxygen level.

METTLER TOLEDO’s InPro6900i is the intelligent counterpart for the InPro6900, the proven standard especially in food and beverage applications for low oxygen concentrations. The special electrode design with guard ring around the cathode together with the larger surface of the cathode allows for measurement down to 1ppb dissolved oxygen.

Thanks to the integrated ISM technology with Plug and Measure capability makes installation much easier and offers new possibilities for maintenance planning thanks automated self diagnosis and asset management. Together with the iSense Asset Suite always one step ahead.

Segment /Application Sterile/hygienic processes within<br />brewery applications
Accuracy 1 % + 1 ppb </br>1 % + 3 ppb
Sterilizable yes
Autoclavable no
Material in contact with medium stainless steel (AISI316L) with 3.1B certificates
Mechanical pressure resistance max. 12 bar (174 psi) absolute
Connector VP
Detection Range 1 ppb to saturation in aqueous<br />solutions <br />3 ppb to saturation in CO2 containing<br />solutions
ISM yes
ATEX Certification SEV 14 ATEX 0169 X<br>Ex ia IIC T6/T5/T4/T3 Ga/Gb<br>Ex ia IIIC T69<sup>o</sup>C/T81<sup>o</sup>C/T109<sup>o</sup>C/ T161<sup>o</sup>C Da/Db
FM approval IS/ I, II, III /1 /ABCDEFG /T6
Insertion length for 12 mm: 70, 120, 220 mm (2.8", 4.7", 8.7")
IECEx Certificate of Conformity IECEx SEV 14.0026X<br>Ex ia IIC T6/T5/T4/T3 Ga/Gb<br>Ex ia IIIC T69<sup>o</sup>C/T81<sup>o</sup>C/T109<sup>o</sup>C/ T161<sup>o</sup>C Da/Db

As with all oxygen sensors from METTLER TOLEDO also the ISM sensors fulfill highest requirements for hygienic design in compliance with EHEDG and 3-A standards. The proven maintenance concept with membrane body and replaceable inner body is continued with all i-type sensors.

Features and BenefitsEnhanced diagnostics

  • Permanent sensor monitoring with ISM technology reduces the risk sensor failures.

Predictive maintenance

  • The enhanced diagnostics allows for better maintenance planning "as few as possible, as often as necessary".

High process safety

  • FDA compliant materials of construction and easy-to-clean high-polished surface (N5 grade) to satisfy increasing regulatory requirements.

Reduced service time down to just 5 minutes

  • Thanks to the easy-to-replace membrane body and quick-disconnect interior body.

Long sensor lifetime

  • Durable and rugged sensor design for increased resistance to harsh environments.

Installation in hazardous zones

  • ATEX certificate: SEV 14 ATEX 0169 X
    Ex ia IIC T6/T5/T4/T3 Ga/Gb
    Ex ia IIIC T69oC/T81oC/T109oC/ T161oC Da/Db
    IECEx Certificate of Conformity: IECEx SEV 14.0026X
    Ex ia IIC T6/T5/T4/T3 Ga/Gb
    Ex ia IIIC T69oC/T81oC/T109oC/ T161oC Da/Db
    FM approval: IS/ I, II, III /1 /ABCDEFG /T6
Supplier's Site

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Dissolved Oxygen Sensors
Product Number InPro 6900(i)
Product Name Trace Polarographic Oxygen Sensor
Cell Type Polarographic
Unlock Full Specs
to access all available technical data

Similar Products

Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
OXYFERM FDA ARC 120 - 243100 - Hamilton Company
Specs
Cell Type Polarographic
Oxygen Range 0.0100 to 40 ppm
Response Time 60 seconds
View Details
REAL DISSOLVED OXYGEN SENSOR - DO1000 - Real Tech, Inc.
Specs
Oxygen Range 0.0 to 20 ppm
Accuracy 1 % FS
Response Time 5 seconds
View Details