Real Tech, Inc. REAL DISSOLVED OXYGEN SENSOR DO1000

Description
Real Tech’s Dissolved Oxygen (DO) sensor uses a luminescent optical technology approved by the ASTM International Method D888-05. The compact and robust sensor requires no calibration and very minimal power. Without oxygen consumption, the sensor allows for accurate measurement in many applications, especially those with very low oxygen concentrations. Optical Technology without calibration 0-20 mg/L or 0-200% range No drift, Reduced maintenance Robust and compact Ultra-low power Stainless steel (316 L) or Titanium
Datasheet
Description
Real Tech’s Dissolved Oxygen (DO) sensor uses a luminescent optical technology approved by the ASTM International Method D888-05. The compact and robust sensor requires no calibration and very minimal power. Without oxygen consumption, the sensor allows for accurate measurement in many applications, especially those with very low oxygen concentrations. Optical Technology without calibration 0-20 mg/L or 0-200% range No drift, Reduced maintenance Robust and compact Ultra-low power Stainless steel (316 L) or Titanium
Datasheet

Suppliers

Company
Product
Description
Supplier Links
REAL DISSOLVED OXYGEN SENSOR - DO1000 - Real Tech, Inc.
Whitby, Ontario, Canada
REAL DISSOLVED OXYGEN SENSOR
DO1000
REAL DISSOLVED OXYGEN SENSOR DO1000
Real Tech’s Dissolved Oxygen (DO) sensor uses a luminescent optical technology approved by the ASTM International Method D888-05. The compact and robust sensor requires no calibration and very minimal power. Without oxygen consumption, the sensor allows for accurate measurement in many applications, especially those with very low oxygen concentrations. Optical Technology without calibration 0-20 mg/L or 0-200% range No drift, Reduced maintenance Robust and compact Ultra-low power Stainless steel (316 L) or Titanium

Real Tech’s Dissolved Oxygen (DO) sensor uses a luminescent optical technology approved by the ASTM International Method D888-05. The compact and robust sensor requires no calibration and very minimal power. Without oxygen consumption, the sensor allows for accurate measurement in many applications, especially those with very low oxygen concentrations.


  • Optical Technology without calibration
  • 0-20 mg/L or 0-200% range
  • No drift, Reduced maintenance
  • Robust and compact
  • Ultra-low power
  • Stainless steel (316 L) or Titanium
Supplier's Site Datasheet

Technical Specifications

  Real Tech, Inc.
Product Category Dissolved Oxygen Sensors
Product Number DO1000
Product Name REAL DISSOLVED OXYGEN SENSOR
Oxygen Range 0.0 to 20 ppm
Accuracy 1 % FS
Response Time 5 seconds
Unlock Full Specs
to access all available technical data

Similar Products

ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
VisiFerm RS485-ECS 120 H2 - 10118255-1121 - Hamilton Company
Specs
Cell Type Polarographic
Oxygen Range 0.0040 to 25 ppm
Mounting Hand Held or Portable
View Details
Anti-Bubble Dissolved Oxygen Sensor - DO Sensor InPro6860i/12/420/mA/HD - Mettler-Toledo Technologies GmbH
Specs
Oxygen Range 0.0 to 600000 ppm
Accuracy 1 % FS
Mounting In-Line (Insertion)
View Details