Printing unit Strip printer, 24 characters/line
Print Speed Min. 1 line/s
Dimensions (Width) 150.0 mm
Dimensions (Depth) 90.0 mm
Dimensions (Height) 180.0 mm
Communication Bluetooth
| Mettler-Toledo Technologies GmbH | |
|---|---|
| Product Category | Industrial Printing Equipment |
| Product Number | BT-P42 |
| Product Name | Printers and Peripherals |
| Applications | Strip Printer |