Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT™; standard tri-port communication protocols, competitive emulations and much more.
Ideal for:
MPI Label Systems | |
---|---|
Product Category | Label Printers |
Product Number | GL408e / GL412e |
Product Name | Sato Thermal Printers |
Technology | Direct Thermal; Thermal Transfer |
Bar / Matrix Code Symbologies | BooklandEAN; Code128; Code39; Code93; Composite Symbologies; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; UPC; VeriCode/DataMatrix; MacroPDF, MicroPDF417, QR |
Mounting Options | Stand-alone |
Features | Memory / Storage; Programmable; Cutter (optional feature); Application Software Included |
Printing Rate | ? to 254 mm/sec (? to 600 in/min) |