METTLER TOLEDO Thermal Analysis Crucible HP 500 uL, SST, pin 650066

Description
The crucible is made of a high temperature resistant NiCr TiAl alloy. Thanks to its thread, the crucible can be sealed using a special sealing tool. After the measurement, it can be cleaned and reused. The crucible can only be used with a furnace expander. Reusable HP Ni Alloy crucible After the measurement, the crucible can be opened, cleaned and reused with the same seal disk. The maximum pressure is 10 MPa. Chemically resistant crucible material The material consists of a temperature resistant alloy made of Ni, Cr, Ti and Al. The crucible can be sealed thanks to its thread. Furnace expander required When sealed, the 500 μL crucible has a height of about 16 mm and the furnace expander must be therefore used, Art. No 51140735. Special sealing tool necessary This is the tool for cylindrical crucibles made of Ni alloy. Fix the crucible in one of the holes and the cover in the other to seal them with the required torque.
Request a Quote
Description
The crucible is made of a high temperature resistant NiCr TiAl alloy. Thanks to its thread, the crucible can be sealed using a special sealing tool. After the measurement, it can be cleaned and reused. The crucible can only be used with a furnace expander. Reusable HP Ni Alloy crucible After the measurement, the crucible can be opened, cleaned and reused with the same seal disk. The maximum pressure is 10 MPa. Chemically resistant crucible material The material consists of a temperature resistant alloy made of Ni, Cr, Ti and Al. The crucible can be sealed thanks to its thread. Furnace expander required When sealed, the 500 μL crucible has a height of about 16 mm and the furnace expander must be therefore used, Art. No 51140735. Special sealing tool necessary This is the tool for cylindrical crucibles made of Ni alloy. Fix the crucible in one of the holes and the cover in the other to seal them with the required torque.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crucible HP 500 uL, SST, pin - 650066 - METTLER TOLEDO Thermal Analysis
Greifensee, Switzerland
Crucible HP 500 uL, SST, pin
650066
Crucible HP 500 uL, SST, pin 650066
The crucible is made of a high temperature resistant NiCr TiAl alloy. Thanks to its thread, the crucible can be sealed using a special sealing tool. After the measurement, it can be cleaned and reused. The crucible can only be used with a furnace expander. Reusable HP Ni Alloy crucible After the measurement, the crucible can be opened, cleaned and reused with the same seal disk. The maximum pressure is 10 MPa. Chemically resistant crucible material The material consists of a temperature resistant alloy made of Ni, Cr, Ti and Al. The crucible can be sealed thanks to its thread. Furnace expander required When sealed, the 500 μL crucible has a height of about 16 mm and the furnace expander must be therefore used, Art. No 51140735. Special sealing tool necessary This is the tool for cylindrical crucibles made of Ni alloy. Fix the crucible in one of the holes and the cover in the other to seal them with the required torque.

The crucible is made of a high temperature resistant NiCr TiAl alloy. Thanks to its thread, the crucible can be sealed using a special sealing tool. After the measurement, it can be cleaned and reused. The crucible can only be used with a furnace expander.

  • Reusable HP Ni Alloy crucible After the measurement, the crucible can be opened, cleaned and reused with the same seal disk. The maximum pressure is 10 MPa.
  • Chemically resistant crucible material The material consists of a temperature resistant alloy made of Ni, Cr, Ti and Al. The crucible can be sealed thanks to its thread.
  • Furnace expander required When sealed, the 500 μL crucible has a height of about 16 mm and the furnace expander must be therefore used, Art. No 51140735.
  • Special sealing tool necessary This is the tool for cylindrical crucibles made of Ni alloy. Fix the crucible in one of the holes and the cover in the other to seal them with the required torque.
Supplier's Site

Technical Specifications

  METTLER TOLEDO Thermal Analysis
Product Category Crucibles
Product Number 650066
Product Name Crucible HP 500 uL, SST, pin
Crucible Type Cover / Lid
Unlock Full Specs
to access all available technical data

Similar Products

Crucible 150 uL, Pt, 4 pcs - 24126 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Crucible Type Cover / Lid
Capacity 0 cubic inches (0.0150 cl)
Material Types Platinum; Metal
View Details
Crucible 40 uL, Al gold plated, 10 pcs - 51142973 - METTLER TOLEDO Thermal Analysis
Specs
Crucible Type Cover / Lid
Capacity 0 cubic inches (0.0040 cl)
Material Types Metal; Aluminum/Gold
View Details
Crucible 160 uL, Al, 40 pcs, pin - 27811 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Crucible Type Cover / Lid
Capacity 0 cubic inches (0.0160 cl)
Material Types Metal; Aluminum
View Details
Piercing Lid, Al, 400 pcs - 51119873 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Crucible Type Cover / Lid
Material Types Metal; Aluminum
View Details