METTLER TOLEDO Thermal Analysis Crucible 300 uL, Alox, 10 pcs 30267108

Description
Set of 10 crucibles and lids. Alumina (aluminum oxide) crucibles are normally used for TGA measurements, above all when the TG signal, and not the SDTA signal, is important. After cleaning, these crucibles can be reused. 300 μL TGA crucible up to 1600 °C The best solution for large volume samples and TGA instruments equipped with large furnace. No limitations regarding sensors. Excellent Thermal Conductivity The perfectly flat base and low mass make these crucibles good candidates for TGA/DSC measurements at temperatures above 600 °C. Alumina crucibles can be reused After the measurement, the alumina crucibles can be regenerated. Often they are mechanically cleaned, then rinsed in solution before drying. No sample change prior to measurement The alumina crucibles can be used in combination with special Al lids. They prevent sample changes during the waiting period before the measurement. This is of high relevance for samples that can take up water or samples that evaporate content. Regeneration of alumina crucibles After mechanical cleaning store, if needed, in water (or even in 10% hydrochloric acid). Oxides may form which can then be removed by rinsing. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used. Several metals are critical Al2O3 has the tendency to form spinels with Fe2+, Ni2+, Cu2+ and others, particularly at temperatures above 1000 °C. In addition, the melt of these metals dissolve Al2O3.
Request a Quote
Description
Set of 10 crucibles and lids. Alumina (aluminum oxide) crucibles are normally used for TGA measurements, above all when the TG signal, and not the SDTA signal, is important. After cleaning, these crucibles can be reused. 300 μL TGA crucible up to 1600 °C The best solution for large volume samples and TGA instruments equipped with large furnace. No limitations regarding sensors. Excellent Thermal Conductivity The perfectly flat base and low mass make these crucibles good candidates for TGA/DSC measurements at temperatures above 600 °C. Alumina crucibles can be reused After the measurement, the alumina crucibles can be regenerated. Often they are mechanically cleaned, then rinsed in solution before drying. No sample change prior to measurement The alumina crucibles can be used in combination with special Al lids. They prevent sample changes during the waiting period before the measurement. This is of high relevance for samples that can take up water or samples that evaporate content. Regeneration of alumina crucibles After mechanical cleaning store, if needed, in water (or even in 10% hydrochloric acid). Oxides may form which can then be removed by rinsing. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used. Several metals are critical Al2O3 has the tendency to form spinels with Fe2+, Ni2+, Cu2+ and others, particularly at temperatures above 1000 °C. In addition, the melt of these metals dissolve Al2O3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crucible 300 uL, Alox, 10 pcs - 30267108 - METTLER TOLEDO Thermal Analysis
Greifensee, Switzerland
Crucible 300 uL, Alox, 10 pcs
30267108
Crucible 300 uL, Alox, 10 pcs 30267108
Set of 10 crucibles and lids. Alumina (aluminum oxide) crucibles are normally used for TGA measurements, above all when the TG signal, and not the SDTA signal, is important. After cleaning, these crucibles can be reused. 300 μL TGA crucible up to 1600 °C The best solution for large volume samples and TGA instruments equipped with large furnace. No limitations regarding sensors. Excellent Thermal Conductivity The perfectly flat base and low mass make these crucibles good candidates for TGA/DSC measurements at temperatures above 600 °C. Alumina crucibles can be reused After the measurement, the alumina crucibles can be regenerated. Often they are mechanically cleaned, then rinsed in solution before drying. No sample change prior to measurement The alumina crucibles can be used in combination with special Al lids. They prevent sample changes during the waiting period before the measurement. This is of high relevance for samples that can take up water or samples that evaporate content. Regeneration of alumina crucibles After mechanical cleaning store, if needed, in water (or even in 10% hydrochloric acid). Oxides may form which can then be removed by rinsing. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used. Several metals are critical Al2O3 has the tendency to form spinels with Fe2+, Ni2+, Cu2+ and others, particularly at temperatures above 1000 °C. In addition, the melt of these metals dissolve Al2O3.

Set of 10 crucibles and lids. Alumina (aluminum oxide) crucibles are normally used for TGA measurements, above all when the TG signal, and not the SDTA signal, is important. After cleaning, these crucibles can be reused.

  • 300 μL TGA crucible up to 1600 °C The best solution for large volume samples and TGA instruments equipped with large furnace. No limitations regarding sensors.
  • Excellent Thermal Conductivity The perfectly flat base and low mass make these crucibles good candidates for TGA/DSC measurements at temperatures above 600 °C.
  • Alumina crucibles can be reused After the measurement, the alumina crucibles can be regenerated. Often they are mechanically cleaned, then rinsed in solution before drying.
  • No sample change prior to measurement The alumina crucibles can be used in combination with special Al lids. They prevent sample changes during the waiting period before the measurement. This is of high relevance for samples that can take up water or samples that evaporate content.
  • Regeneration of alumina crucibles After mechanical cleaning store, if needed, in water (or even in 10% hydrochloric acid). Oxides may form which can then be removed by rinsing. After drying, heat the crucibles to red hot to ensure that no weight loss occurs when they are used.
  • Several metals are critical Al2O3 has the tendency to form spinels with Fe2+, Ni2+, Cu2+ and others, particularly at temperatures above 1000 °C. In addition, the melt of these metals dissolve Al2O3.
Supplier's Site

Technical Specifications

  METTLER TOLEDO Thermal Analysis
Product Category Crucibles
Product Number 30267108
Product Name Crucible 300 uL, Alox, 10 pcs
Bottom / Pour Type FlatBottom
Unlock Full Specs
to access all available technical data

Similar Products

Crucible 25 uL, Al, 100 pcs - 30085850 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Crucible Type Cover / Lid
Capacity 0 cubic inches (0.0025 cl)
Material Types Metal; Aluminum
View Details
Crucible 150 uL, Pt, 4 pcs - 24126 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Crucible Type Cover / Lid
Capacity 0 cubic inches (0.0150 cl)
Material Types Platinum; Metal
View Details
Pan 100 uL, Al, 400 pcs - 51119872 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Capacity 0 cubic inches (0.0100 cl)
Material Types Metal; Aluminum
View Details
Crucible 30 uL, Pt, 4 pcs - 51140842 - METTLER TOLEDO Thermal Analysis
METTLER TOLEDO Thermal Analysis
Specs
Crucible Type Cover / Lid
Capacity 0 cubic inches (0.0030 cl)
Material Types Platinum; Metal
View Details