The crucible is made of a high temperature resistant NiCr TiAl alloy. Thanks to its thread, the crucible can be sealed using a special sealing tool. After the measurement, it can be cleaned and reused. The crucible can only be used with a furnace expander.
Reusable HP Ni Alloy crucible After the measurement, the crucible can be opened, cleaned and reused with the same seal disk. The maximum pressure is 10 MPa.
Chemically resistant crucible material The material consists of a temperature resistant alloy made of Ni, Cr, Ti and Al. The crucible can be sealed thanks to its thread.
Furnace expander required When sealed, the 270 μL crucible has a height of about 10 mm and the furnace expander must therefore be used, Art. No 51140735.
Special sealing tool necessary This is the tool for cylindrical crucibles made of Ni alloy. Fix the crucible in one of the holes and the cover in the other to seal them with the required torque.
The crucible is made of a high temperature resistant NiCr TiAl alloy. Thanks to its thread, the crucible can be sealed using a special sealing tool. After the measurement, it can be cleaned and reused. The crucible can only be used with a furnace expander.
- Reusable HP Ni Alloy crucible After the measurement, the crucible can be opened, cleaned and reused with the same seal disk. The maximum pressure is 10 MPa.
- Chemically resistant crucible material The material consists of a temperature resistant alloy made of Ni, Cr, Ti and Al. The crucible can be sealed thanks to its thread.
- Furnace expander required When sealed, the 270 μL crucible has a height of about 10 mm and the furnace expander must therefore be used, Art. No 51140735.
- Special sealing tool necessary This is the tool for cylindrical crucibles made of Ni alloy. Fix the crucible in one of the holes and the cover in the other to seal them with the required torque.