Metrohm USA, Inc. Iridium micro electrode 75 µm IR.75

Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 75 µm Disk material - Iridium Connector - B (2 mm)
Request a Quote
Description
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 75 µm Disk material - Iridium Connector - B (2 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Iridium micro electrode 75 µm - IR.75 - Metrohm USA, Inc.
Riverview, FL, United States
Iridium micro electrode 75 µm
IR.75
Iridium micro electrode 75 µm IR.75
Shaft material - Glass Temperature range - 0-40 °C Length - 51.5 mm Shaft diameter - 5 mm Disk diameter - 75 µm Disk material - Iridium Connector - B (2 mm)

Shaft material - Glass
Temperature range - 0-40 °C
Length - 51.5 mm
Shaft diameter - 5 mm
Disk diameter - 75 µm
Disk material - Iridium
Connector - B (2 mm)

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number IR.75
Product Name Iridium micro electrode 75 µm
Maximum Diameter / Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gold micro electrode 300 µm - AU.300 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Silver micro electrode 300 µm - AG.300 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Gold micro electrode 500 µm - AU.500 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details