Metrohm USA, Inc. EQCM counter electrode EQCM.CE

Description
Material - Gold wire Wire diameter - 1 mm Length - 37,5 mm Coil diameter - 8 mm
Request a Quote
Description
Material - Gold wire Wire diameter - 1 mm Length - 37,5 mm Coil diameter - 8 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EQCM counter electrode - EQCM.CE - Metrohm USA, Inc.
Riverview, FL, United States
EQCM counter electrode
EQCM.CE
EQCM counter electrode EQCM.CE
Material - Gold wire Wire diameter - 1 mm Length - 37,5 mm Coil diameter - 8 mm

Material - Gold wire
Wire diameter - 1 mm
Length - 37,5 mm
Coil diameter - 8 mm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number EQCM.CE
Product Name EQCM counter electrode
Maximum Length 1.48 inch (37.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

96X Extravidin modified Screen-Printed Carbon Electrode - DRP-96X110XTR-U2 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1008 inch (2.56 mm)
Membrane PCB
View Details
Screen-Printed Gold Electrode (Aux.:Au; Ref.:Ag) / Ink BT - DRP-220BT-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Silver working electrode 5 mm - RDE.AG50.S - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.3937 inch (10 mm)
Maximum Length 2.07 inch (52.5 mm)
View Details