Metrohm USA, Inc. Multi-Walled Carbon Nanotubes modified Screen-Printed Carbon Electrode DRP-110CNT-U50

Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - MWCNT-COOH/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - MWCNT-COOH/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Walled Carbon Nanotubes modified Screen-Printed Carbon Electrode - DRP-110CNT-U50 - Metrohm USA, Inc.
Riverview, FL, United States
Multi-Walled Carbon Nanotubes modified Screen-Printed Carbon Electrode
DRP-110CNT-U50
Multi-Walled Carbon Nanotubes modified Screen-Printed Carbon Electrode DRP-110CNT-U50
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - MWCNT-COOH/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO

Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - MWCNT-COOH/Carbon
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 4
WE geometric area (cm2) - 0.11
MultiAnalysis Configuration - NO
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-110CNT-U50
Product Name Multi-Walled Carbon Nanotubes modified Screen-Printed Carbon Electrode
Maximum Diameter / Width 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Prussian blue modified 8W screen-printed carbon electrode - DRP-8W710-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1161 inch (2.95 mm)
Membrane Ceramic
View Details
Thick Film Tin Electrode (Aux.:C; Ref.:Ag) / Individually packaged - DRP-SN10-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Screen-Printed Gold Electrode (Aux.:Au; Ref.:Ag) / Ink AT - DRP-220AT-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details