Metrohm USA, Inc. Thin-Layer Flow-Cell Integrated Screen-Printed Circular Carbon Electrode DRP-TLFCL110-CIR-U10

Description
Substrate material - Ceramic Substrate size - 8.0 x 2.5 x 0.1 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.12 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - Ceramic Substrate size - 8.0 x 2.5 x 0.1 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.12 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin-Layer Flow-Cell Integrated Screen-Printed Circular Carbon Electrode - DRP-TLFCL110-CIR-U10 - Metrohm USA, Inc.
Riverview, FL, United States
Thin-Layer Flow-Cell Integrated Screen-Printed Circular Carbon Electrode
DRP-TLFCL110-CIR-U10
Thin-Layer Flow-Cell Integrated Screen-Printed Circular Carbon Electrode DRP-TLFCL110-CIR-U10
Substrate material - Ceramic Substrate size - 8.0 x 2.5 x 0.1 cm WE material - Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.12 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO

Substrate material - Ceramic
Substrate size - 8.0 x 2.5 x 0.1 cm
WE material - Carbon
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 4
WE geometric area (cm2) - 0.12
MultiAnalysis Configuration - NO
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-TLFCL110-CIR-U10
Product Name Thin-Layer Flow-Cell Integrated Screen-Printed Circular Carbon Electrode
Maximum Diameter / Width 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ordered Mesoporous Carbon modified Dual Screen-Printed Carbon Electrode - DRP-X1110OMC-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Membrane Ceramic
View Details
Dual Screen-Printed Carbon Electrode - DRP-X1110-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Membrane Ceramic
View Details
Platinum micro electrode 20 µm - PT.20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Glucose Sensor - DRP-GLU10-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details