Metrohm USA, Inc. SPELEC UV-VIS Instrument (200-900 nm) DRP-SPELEC

Description
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - USB Power - 12 V DC Potential range in volt - ±4V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range Spectrometer (SPM) Detector - Linear silicon CCD array SPM Pixels - 2048 SPM Wavelength range - 200-900 nm SPM Optical resolution - ≈ 0.3-10.0 nm FWHM SPM Signal-to-noise ratio - 250:1 (at full signal) SPM A/D resolution - 16 bit SPM Dynamic range - 8.5 x 10 rised to 7 (system) ; 1300:1 for a single acquisition SPM Integration time - 1 ms to 65 seconds SPM Stray light - ≤ 0.05 % at 600 nm ; < 0.10% at 435 nm Light Source (LS) wavelength range - 200-400 nm (deuterium) ; 400-2500 nm (tungsten halogen) LS Stability - ≤ 1 .10-3 AU LS Fiber optic connector - SMA 905 Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 1.95 SPM Pixel size - 14 µm x 200 µm SPM Dark noise - 50 RMS counts SPM Pixel well depth - 62,500 electrons LS Ignition delay - <2.0 seconds (delay for cold start-up may be longer) LS Time to stable output LS Bulb life
Request a Quote Datasheet
Description
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - USB Power - 12 V DC Potential range in volt - ±4V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range Spectrometer (SPM) Detector - Linear silicon CCD array SPM Pixels - 2048 SPM Wavelength range - 200-900 nm SPM Optical resolution - ≈ 0.3-10.0 nm FWHM SPM Signal-to-noise ratio - 250:1 (at full signal) SPM A/D resolution - 16 bit SPM Dynamic range - 8.5 x 10 rised to 7 (system) ; 1300:1 for a single acquisition SPM Integration time - 1 ms to 65 seconds SPM Stray light - ≤ 0.05 % at 600 nm ; < 0.10% at 435 nm Light Source (LS) wavelength range - 200-400 nm (deuterium) ; 400-2500 nm (tungsten halogen) LS Stability - ≤ 1 .10-3 AU LS Fiber optic connector - SMA 905 Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 1.95 SPM Pixel size - 14 µm x 200 µm SPM Dark noise - 50 RMS counts SPM Pixel well depth - 62,500 electrons LS Ignition delay - <2.0 seconds (delay for cold start-up may be longer) LS Time to stable output LS Bulb life
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPELEC UV-VIS Instrument (200-900 nm) - DRP-SPELEC - Metrohm USA, Inc.
Riverview, FL, United States
SPELEC UV-VIS Instrument (200-900 nm)
DRP-SPELEC
SPELEC UV-VIS Instrument (200-900 nm) DRP-SPELEC
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - USB Power - 12 V DC Potential range in volt - ±4V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range Spectrometer (SPM) Detector - Linear silicon CCD array SPM Pixels - 2048 SPM Wavelength range - 200-900 nm SPM Optical resolution - ≈ 0.3-10.0 nm FWHM SPM Signal-to-noise ratio - 250:1 (at full signal) SPM A/D resolution - 16 bit SPM Dynamic range - 8.5 x 10 rised to 7 (system) ; 1300:1 for a single acquisition SPM Integration time - 1 ms to 65 seconds SPM Stray light - ≤ 0.05 % at 600 nm ; < 0.10% at 435 nm Light Source (LS) wavelength range - 200-400 nm (deuterium) ; 400-2500 nm (tungsten halogen) LS Stability - ≤ 1 .10-3 AU LS Fiber optic connector - SMA 905 Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 1.95 SPM Pixel size - 14 µm x 200 µm SPM Dark noise - 50 RMS counts SPM Pixel well depth - 62,500 electrons LS Ignition delay - <2.0 seconds (delay for cold start-up may be longer) LS Time to stable output LS Bulb life

Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat
PC interface - USB
Power - 12 V DC
Potential range in volt - ±4V
Maximum current in Ampère - ±40 mA
Number of current ranges - 8
Number of current ranges remarks - ±1 nA to ±10 mA
Number of potential ranges (galvanostat) - 2
Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V
Multichannel instrument - NO
Maximum number of channels - 1
Maximum number of WE sharing AUX and REF - 2
Potential accuracy - ±0.2%
Current accuracy - ≤0.5% of current range at 100 nA to 10 mA
Potential resolution - 1 mV
Current resolution - 0.1% of current output range
Measured potential resolution - 0.012 % of potential range
Measured current resolution - 0.025 % of current range
Spectrometer (SPM) Detector - Linear silicon CCD array
SPM Pixels - 2048
SPM Wavelength range - 200-900 nm
SPM Optical resolution - ≈ 0.3-10.0 nm FWHM
SPM Signal-to-noise ratio - 250:1 (at full signal)
SPM A/D resolution - 16 bit
SPM Dynamic range - 8.5 x 10 rised to 7 (system) ; 1300:1 for a single acquisition
SPM Integration time - 1 ms to 65 seconds
SPM Stray light - ≤ 0.05 % at 600 nm ; < 0.10% at 435 nm
Light Source (LS) wavelength range - 200-400 nm (deuterium) ; 400-2500 nm (tungsten halogen)
LS Stability - ≤ 1 .10-3 AU
LS Fiber optic connector - SMA 905
Dimensions - 24 x 11 x 25
Weight of the instrument in kg - 1.95
SPM Pixel size - 14 µm x 200 µm
SPM Dark noise - 50 RMS counts
SPM Pixel well depth - 62,500 electrons
LS Ignition delay - <2.0 seconds (delay for cold start-up may be longer)
LS Time to stable output
LS Bulb life

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Potentiostats and Galvanostats
Product Number DRP-SPELEC
Product Name SPELEC UV-VIS Instrument (200-900 nm)
DC Voltage 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

μStat-i 400s Potentiostat/Galvanostat/Impedance Analyzer (EIS) - DRP-STAT-I-400S - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0400 amps
View Details
µStat 8000 Multi Potentiostat/Galvanostat - DRP-STAT8000 - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0800 amps
View Details
µStat 8000P Multi Potentiostat - DRP-STAT8000P - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0800 amps
View Details