Metrohm USA, Inc. µStat 400 Bipotentiostat/Galvanostat DRP-STAT400

Description
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - Wireless; USB Power - Li-ion Battery (1250 mAh) ; USB ; DC charger adaptor compatible (5 V) Potential range in volt - ±4 V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2% Current accuracy - ≤0.5 % of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1 % of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range (1 pA on lowest current range) External inputs/outputs - Iout, Eout ; 2 Analog inputs ; 1 Analog output ; 2 Digital input/outputs ; TX, RX, RTS signals for RS232 connection Dimensions - 100 x 36 x 132 Weight of the instrument in kg - 0.48
Request a Quote Datasheet
Description
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - Wireless; USB Power - Li-ion Battery (1250 mAh) ; USB ; DC charger adaptor compatible (5 V) Potential range in volt - ±4 V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2% Current accuracy - ≤0.5 % of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1 % of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range (1 pA on lowest current range) External inputs/outputs - Iout, Eout ; 2 Analog inputs ; 1 Analog output ; 2 Digital input/outputs ; TX, RX, RTS signals for RS232 connection Dimensions - 100 x 36 x 132 Weight of the instrument in kg - 0.48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
µStat 400 Bipotentiostat/Galvanostat - DRP-STAT400 - Metrohm USA, Inc.
Riverview, FL, United States
µStat 400 Bipotentiostat/Galvanostat
DRP-STAT400
µStat 400 Bipotentiostat/Galvanostat DRP-STAT400
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - Wireless; USB Power - Li-ion Battery (1250 mAh) ; USB ; DC charger adaptor compatible (5 V) Potential range in volt - ±4 V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2% Current accuracy - ≤0.5 % of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1 % of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range (1 pA on lowest current range) External inputs/outputs - Iout, Eout ; 2 Analog inputs ; 1 Analog output ; 2 Digital input/outputs ; TX, RX, RTS signals for RS232 connection Dimensions - 100 x 36 x 132 Weight of the instrument in kg - 0.48

Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat
PC interface - Wireless; USB
Power - Li-ion Battery (1250 mAh) ; USB ; DC charger adaptor compatible (5 V)
Potential range in volt - ±4 V
Maximum current in Ampère - ±40 mA
Number of current ranges - 8
Number of current ranges remarks - ±1 nA to ±10 mA
Number of potential ranges (galvanostat) - 2
Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V
Multichannel instrument - NO
Maximum number of channels - 1
Maximum number of WE sharing AUX and REF - 2
Potential accuracy - ±0.2%
Current accuracy - ≤0.5 % of current range at 100 nA to 10 mA
Potential resolution - 1 mV
Current resolution - 0.1 % of current output range
Measured potential resolution - 0.012 % of potential range
Measured current resolution - 0.025 % of current range (1 pA on lowest current range)
External inputs/outputs - Iout, Eout ; 2 Analog inputs ; 1 Analog output ; 2 Digital input/outputs ; TX, RX, RTS signals for RS232 connection
Dimensions - 100 x 36 x 132
Weight of the instrument in kg - 0.48

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Potentiostats and Galvanostats
Product Number DRP-STAT400
Product Name µStat 400 Bipotentiostat/Galvanostat
DC Voltage 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

AUT302N.MBA.S - AUT302N.MBA.S - Metrohm USA, Inc.
Specs
DC Voltage -10 to 10 volts
DC Current 2 amps
View Details
Autolab PGSTAT204 - AUT204.S - Metrohm USA, Inc.
Specs
DC Voltage -10 to 10 volts
DC Current 0.4000 amps
View Details
µStat ECL Electrochemiluminescence Instrument - DRP-STATECL - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0400 amps
View Details