Metrohm USA, Inc. Mix of different working electrode material Screen-Printed Electrodes DRP-SPESMIX-U100

Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon, Gold AT, Gold BT and Platinum AUX material - Carbon, Gold AT, Gold BT and Platinum REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon, Gold AT, Gold BT and Platinum AUX material - Carbon, Gold AT, Gold BT and Platinum REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mix of different working electrode material Screen-Printed Electrodes - DRP-SPESMIX-U100 - Metrohm USA, Inc.
Riverview, FL, United States
Mix of different working electrode material Screen-Printed Electrodes
DRP-SPESMIX-U100
Mix of different working electrode material Screen-Printed Electrodes DRP-SPESMIX-U100
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon, Gold AT, Gold BT and Platinum AUX material - Carbon, Gold AT, Gold BT and Platinum REF material - Silver WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO

Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Carbon, Gold AT, Gold BT and Platinum
AUX material - Carbon, Gold AT, Gold BT and Platinum
REF material - Silver
WE diameter (mm) - 4
WE geometric area (cm2) - 0.11
MultiAnalysis Configuration - NO
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-SPESMIX-U100
Product Name Mix of different working electrode material Screen-Printed Electrodes
Maximum Diameter / Width 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Gold Field-Effect Transistors with coplanar gate - DRP-AUFET30-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1181 inch (3 mm)
Membrane Plastic White
View Details
Graphene Oxide modified Screen-Printed Carbon Electrode - DRP-110GPHOX-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Streptavidin modified Screen-Printed Carbon Electrode - DRP-110STR-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Gold micro electrode 200 µm - AU.200 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details